Banner Engineering Corp. Analog Output Sensors D10 Expert with Numeric Display - Analog & Discrete

Description
12 to 24V dc or 15 to 24V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA current analog output or 0-10V dc voltage analog output, depending on model Digital display of signal strength and operating status Push-button for easy-to-set static, dynamic or single-point programming Manual adjustment for fine tuning Light- or dark-operate selectable Four-mode power and speed selection with automatic crosstalk avoidance circuitry Response time as fast as 50 microseconds Visible red or green sensing beam
Description
12 to 24V dc or 15 to 24V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA current analog output or 0-10V dc voltage analog output, depending on model Digital display of signal strength and operating status Push-button for easy-to-set static, dynamic or single-point programming Manual adjustment for fine tuning Light- or dark-operate selectable Four-mode power and speed selection with automatic crosstalk avoidance circuitry Response time as fast as 50 microseconds Visible red or green sensing beam

Suppliers

Company
Product
Description
Supplier Links
12 to 24V dc or 15 to 24V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA current analog output or 0-10V dc voltage analog output, depending on model Digital display of signal strength and operating status Push-button for easy-to-set static, dynamic or single-point programming Manual adjustment for fine tuning Light- or dark-operate selectable Four-mode power and speed selection with automatic crosstalk avoidance circuitry Response time as fast as 50 microseconds Visible red or green sensing beam
  • 12 to 24V dc or 15 to 24V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA current analog output or 0-10V dc voltage analog output, depending on model
  • Digital display of signal strength and operating status
  • Push-button for easy-to-set static, dynamic or single-point programming
  • Manual adjustment for fine tuning
  • Light- or dark-operate selectable
  • Four-mode power and speed selection with automatic crosstalk avoidance circuitry
  • Response time as fast as 50 microseconds
  • Visible red or green sensing beam
Supplier's Site

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number D10 Expert with Numeric Display - Analog & Discrete
Product Name Analog Output Sensors
Body Shape Rectangular
Operation Distance 0.1181 to 94.49 inch (3 to 2400 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
Optical Technology Type Diffuse
Fiber Optic Plastic
Unlock Full Specs
to access all available technical data