Banner Engineering Corp. Intrinsically Safe Sensors MINI-BEAM Namur DC Series

Description
Overview MINI-BEAM sensors for hazardous environments with approved switching amplifiers with intrinsically safe input circuits 5 to 15V dc supply voltage with a constant current output of 1 mA or less in the dark and 2 mA or less in the light condition Intrinsically safe sensors with MINI-BEAM performance and small size Available in opposed, polarized and non-polarized retroreflective, convergent, diffuse and divergent diffuse, and glass fiber optic sensing modes For use with approved switching amplifiers with intrinsically safe input circuits 18 mm threaded barrel or side mounting options
Datasheet
Description
Overview MINI-BEAM sensors for hazardous environments with approved switching amplifiers with intrinsically safe input circuits 5 to 15V dc supply voltage with a constant current output of 1 mA or less in the dark and 2 mA or less in the light condition Intrinsically safe sensors with MINI-BEAM performance and small size Available in opposed, polarized and non-polarized retroreflective, convergent, diffuse and divergent diffuse, and glass fiber optic sensing modes For use with approved switching amplifiers with intrinsically safe input circuits 18 mm threaded barrel or side mounting options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Sensors - MINI-BEAM Namur DC Series - Banner Engineering Corp.
Minneapolis, MN, USA
Intrinsically Safe Sensors
MINI-BEAM Namur DC Series
Intrinsically Safe Sensors MINI-BEAM Namur DC Series
Overview MINI-BEAM sensors for hazardous environments with approved switching amplifiers with intrinsically safe input circuits 5 to 15V dc supply voltage with a constant current output of 1 mA or less in the dark and 2 mA or less in the light condition Intrinsically safe sensors with MINI-BEAM performance and small size Available in opposed, polarized and non-polarized retroreflective, convergent, diffuse and divergent diffuse, and glass fiber optic sensing modes For use with approved switching amplifiers with intrinsically safe input circuits 18 mm threaded barrel or side mounting options

Overview

MINI-BEAM sensors for hazardous environments with approved switching amplifiers with intrinsically safe input circuits


  • 5 to 15V dc supply voltage with a constant current output of 1 mA or less in the dark and 2 mA or less in the light condition
  • Intrinsically safe sensors with MINI-BEAM performance and small size
  • Available in opposed, polarized and non-polarized retroreflective, convergent, diffuse and divergent diffuse, and glass fiber optic sensing modes
  • For use with approved switching amplifiers with intrinsically safe input circuits
  • 18 mm threaded barrel or side mounting options
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number MINI-BEAM Namur DC Series
Product Name Intrinsically Safe Sensors
Operation Distance 0.6299 to 236 inch (16 to 6000 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Retroreflective; Polarized Retroreflective; Diffuse; Divergent; Convergent
Beam Type Visible; Infrared
Unlock Full Specs
to access all available technical data