PHOTOSENSOR, POLARIZE RETRO, 2M, NPN/PNP; Sensing Range Max:2m; Sensing Method:Polarized Retroreflective; Sensor Output:NPN / PNP DO; Product Range:WORLD-BEAM DQ12 Series; Connection Method:Cable; Supply Voltage DC Min:10V RoHS Compliant: Yes
SENSOR, WORLD-BEAM DQ12 SERIES: POLARIZED RETRO, RANGE: 2 M, INPUT: 10-30V DC, OUTPUT: DO (DARK OPERATE) BIPOLAR: 1 NPN, 1 PNP, 2 M (6.5 FT) CABLE, BLACK HOUSING, 85779. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 78X6548 | 47670141 |
| Product Name | Photosensor, Polarize Retro, 2M, Npn/pnp; Sensing Range Max Banner Engineering | Photoelectric |
| Operation Distance | 78.74 inch (2000 mm) |