Banner Engineering Corp. Part-Sensing Sensors DF-G2 Small Object Counting

Description
Unique firmware designed to achieve accurate, high speed, low contrast performance for small object detection applications Percent-based threshold selectable from 2% to 50% for sensitivity adjustment Automatic Gain Compensation (AGC) algorithm compensates for dust build-up on fiber optics to extend counting cycle and maintain count accuracy Intelligent Dynamic Event Stretcher (DES) minimizing chance for double-counting, even with non uniform objects (i.e. gelcaps, washers, etc) Alarm output provides notification upon extended block condition and marginal signal condition Totalizer feature allows user to configure output after certain count value is achieved Three TEACH methods include Window TEACH, Light Set TEACH, and Dynamic TEACH Fast response speeds of 25, 50, 150, 250, and 500 microseconds ECO (economy) display mode reduces amplifier power consumption by 25%
Datasheet
Description
Unique firmware designed to achieve accurate, high speed, low contrast performance for small object detection applications Percent-based threshold selectable from 2% to 50% for sensitivity adjustment Automatic Gain Compensation (AGC) algorithm compensates for dust build-up on fiber optics to extend counting cycle and maintain count accuracy Intelligent Dynamic Event Stretcher (DES) minimizing chance for double-counting, even with non uniform objects (i.e. gelcaps, washers, etc) Alarm output provides notification upon extended block condition and marginal signal condition Totalizer feature allows user to configure output after certain count value is achieved Three TEACH methods include Window TEACH, Light Set TEACH, and Dynamic TEACH Fast response speeds of 25, 50, 150, 250, and 500 microseconds ECO (economy) display mode reduces amplifier power consumption by 25%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Part-Sensing Sensors - DF-G2 Small Object Counting - Banner Engineering Corp.
Minneapolis, MN, USA
Part-Sensing Sensors
DF-G2 Small Object Counting
Part-Sensing Sensors DF-G2 Small Object Counting
Unique firmware designed to achieve accurate, high speed, low contrast performance for small object detection applications Percent-based threshold selectable from 2% to 50% for sensitivity adjustment Automatic Gain Compensation (AGC) algorithm compensates for dust build-up on fiber optics to extend counting cycle and maintain count accuracy Intelligent Dynamic Event Stretcher (DES) minimizing chance for double-counting, even with non uniform objects (i.e. gelcaps, washers, etc) Alarm output provides notification upon extended block condition and marginal signal condition Totalizer feature allows user to configure output after certain count value is achieved Three TEACH methods include Window TEACH, Light Set TEACH, and Dynamic TEACH Fast response speeds of 25, 50, 150, 250, and 500 microseconds ECO (economy) display mode reduces amplifier power consumption by 25%
  • Unique firmware designed to achieve accurate, high speed, low contrast performance for small object detection applications
  • Percent-based threshold selectable from 2% to 50% for sensitivity adjustment
  • Automatic Gain Compensation (AGC) algorithm compensates for dust build-up on fiber optics to extend counting cycle and maintain count accuracy
  • Intelligent Dynamic Event Stretcher (DES) minimizing chance for double-counting, even with non uniform objects (i.e. gelcaps, washers, etc)
  • Alarm output provides notification upon extended block condition and marginal signal condition
  • Totalizer feature allows user to configure output after certain count value is achieved
  • Three TEACH methods include Window TEACH, Light Set TEACH, and Dynamic TEACH
  • Fast response speeds of 25, 50, 150, 250, and 500 microseconds
  • ECO (economy) display mode reduces amplifier power consumption by 25%
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number DF-G2 Small Object Counting
Product Name Part-Sensing Sensors
Body Shape Rectangular
Operating Temperature 14 to 131 F (-10 to 55 C)
Fiber Optic Glass; Plastic
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1028121-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details
Side Through Hole Long Range BGS Sensor - 42BC-B1CRAN-T4 - Allen-Bradley / Rockwell Automation
Specs
Operation Distance 78.74 inch (2000 mm)
Electrical Connection Screw Terminals
Width 3.39 inch (86.11 mm)
View Details
2 suppliers