Banner Engineering Corp. Photo Sensor Receiver; Sensor Output Banner Engineering EO60-Q08-RN6X

Description
PHOTO SENSOR RECEIVER; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q08 Series; Operating Temperature Max:50°C; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
PHOTO SENSOR RECEIVER; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q08 Series; Operating Temperature Max:50°C; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Sensor Receiver; Sensor Output Banner Engineering - 20H6245 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor Receiver; Sensor Output Banner Engineering
20H6245
Photo Sensor Receiver; Sensor Output Banner Engineering 20H6245
PHOTO SENSOR RECEIVER; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q08 Series; Operating Temperature Max:50°C; Operating Temperature Min:0°C RoHS Compliant: Yes

PHOTO SENSOR RECEIVER; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q08 Series; Operating Temperature Max:50°C; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 13539 - Radwell International
Willingboro, NJ, United States
Photoelectric
13539
Photoelectric 13539
RECEIVER, RANGE: 510 MM, INPUT: 10-30 VDC, OUTPUT: DARK OPERATE - NPN, 2 METER (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

RECEIVER, RANGE: 510 MM, INPUT: 10-30 VDC, OUTPUT: DARK OPERATE - NPN, 2 METER (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Proximity Sensors
Product Number 20H6245 13539
Product Name Photo Sensor Receiver; Sensor Output Banner Engineering Photoelectric
Operating Temperature 32 to 122 F (0.0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic, AC - S4270 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 194 F (-20 to 90 C)
View Details
Through-beam sensor receiver - O6E404 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Diffuse scan - SOEG-RTH-M18W-PS-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details