Banner Engineering Corp. Photoelectric, Industrial D10AFP

Description
Fiber Optic Optical Sensor NPN/PNP
Request a Quote Datasheet
Description
Fiber Optic Optical Sensor NPN/PNP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-D10AFP-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-D10AFP-ND
Photoelectric, Industrial 2170-D10AFP-ND
Fiber Optic Optical Sensor NPN/PNP

Fiber Optic Optical Sensor NPN/PNP

Buy Now Datasheet
Photoelectric - 3148384 - Radwell International
Willingboro, NJ, United States
Photoelectric
3148384
Photoelectric 3148384
FIBER OPTIC AMPLIFIER, 2M CABLE, 4-WIRE, 4-PIN, IP 50, 10-30 V DC, RED, (72808). FREE 2 YEAR RADWELL WARRANTY

FIBER OPTIC AMPLIFIER, 2M CABLE, 4-WIRE, 4-PIN, IP 50, 10-30 V DC, RED, (72808). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SENSOR; PHOTOELECTRIC; PLASTIC; FIBER OPTIC; BIPOLAR NPN, PNP; 2M; PUSH BUTTON; - 70167484 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; PLASTIC; FIBER OPTIC; BIPOLAR NPN, PNP; 2M; PUSH BUTTON;
70167484
SENSOR; PHOTOELECTRIC; PLASTIC; FIBER OPTIC; BIPOLAR NPN, PNP; 2M; PUSH BUTTON; 70167484
Features: 35 mm DIN-Rail Mountable Fiber Optic Amplifier for Plastic Fibers Powerful Visible Red Sensing Beam (Green Sensing Beam Available) Range Varies By Fiber Optic Used Static and Dynamic Programming or Manual Gain Potentiometer Informative Signal-Strength Readout with LED Display, Bargraph Display or Dial Indicators 2 m Integral Cable or Pico-Style QD Accessories Available: Cordsets and Plastic Fiber Optic Cable

Features:

  • 35 mm DIN-Rail Mountable Fiber Optic Amplifier for Plastic Fibers
  • Powerful Visible Red Sensing Beam (Green Sensing Beam Available)
  • Range Varies By Fiber Optic Used
  • Static and Dynamic Programming or Manual Gain Potentiometer
  • Informative Signal-Strength Readout with LED Display, Bargraph Display or Dial Indicators
  • 2 m Integral Cable or Pico-Style QD
  • Accessories Available: Cordsets and Plastic Fiber Optic Cable
Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc.
Product Category Photoelectric Sensors Fiber Optic Proximity Sensors Photoelectric Sensors
Product Number 2170-D10AFP-ND 3148384 70167484
Product Name Photoelectric, Industrial Photoelectric SENSOR; PHOTOELECTRIC; PLASTIC; FIBER OPTIC; BIPOLAR NPN, PNP; 2M; PUSH BUTTON;
Operating Temperature 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4340 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
18 mm Cylindrical Sensor - 42CA-D1MPAJ-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 15.75 inch (400 mm)
Electrical Connection 2m (6.5ft) cable
View Details
Photoelectric, Industrial - 1882-1041413-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details