ATK-VP6 -- SG KIT, DUO-TOUCH; PNP; PHOTOELECTRIC; 10 TO 30 VDC; LED; 0 TO DEGC
Banner Engineering Corp.SG Kit, Duo-Touch; PNP; Photoelectric; 10 to 30 VDC; LED; 0 to degCATK-VP6
Description
Features:
Diverse-Redundant Microcontroller Circuit and Multiple Redundant, Force-Guided (Mechanically Linked) Output Contacts for Added Reliability
DIN Rail Mountable Polycarbonate Housing; IP20; NEMA 2-Rated
Two STB Self-Checking Touch Buttons with 2 m Integral Cable in Each Kit
Safety Category 4 per ISO 13849-1 (EN 954-1) and Functional Type IIIC Two-Hand Control Per EN 574
Removable Terminal Blocks for Convenient Wiring and Exchanging of Modules without Rewiring
Models with DC or AC/DC Voltage
Allied Electronics, Inc.
Done
Description
Features:
Diverse-Redundant Microcontroller Circuit and Multiple Redundant, Force-Guided (Mechanically Linked) Output Contacts for Added Reliability
DIN Rail Mountable Polycarbonate Housing; IP20; NEMA 2-Rated
Two STB Self-Checking Touch Buttons with 2 m Integral Cable in Each Kit
Safety Category 4 per ISO 13849-1 (EN 954-1) and Functional Type IIIC Two-Hand Control Per EN 574
Removable Terminal Blocks for Convenient Wiring and Exchanging of Modules without Rewiring
Models with DC or AC/DC Voltage
SG Kit, Duo-Touch; PNP; Photoelectric; 10 to 30 VDC; LED; 0 to degC
70167290
SG Kit, Duo-Touch; PNP; Photoelectric; 10 to 30 VDC; LED; 0 to degC
70167290
Features:
Diverse-Redundant Microcontroller Circuit and Multiple Redundant, Force-Guided (Mechanically Linked) Output Contacts for Added Reliability
DIN Rail Mountable Polycarbonate Housing; IP20; NEMA 2-Rated
Two STB Self-Checking Touch Buttons with 2 m Integral Cable in Each Kit
Safety Category 4 per ISO 13849-1 (EN 954-1) and Functional Type IIIC Two-Hand Control Per EN 574
Removable Terminal Blocks for Convenient Wiring and Exchanging of Modules without Rewiring
Models with DC or AC/DC Voltage
Features:
Diverse-Redundant Microcontroller Circuit and Multiple Redundant, Force-Guided (Mechanically Linked) Output Contacts for Added Reliability
DIN Rail Mountable Polycarbonate Housing; IP20; NEMA 2-Rated
Two STB Self-Checking Touch Buttons with 2 m Integral Cable in Each Kit
Safety Category 4 per ISO 13849-1 (EN 954-1) and Functional Type IIIC Two-Hand Control Per EN 574
Removable Terminal Blocks for Convenient Wiring and Exchanging of Modules without Rewiring
Models with DC or AC/DC Voltage
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Photoelectric Sensors
Product Number
70167290
Product Name
SG Kit, Duo-Touch; PNP; Photoelectric; 10 to 30 VDC; LED; 0 to degC