Banner Engineering Corp. Miniature Photoelectric Sensors MINI-BEAM2 QS12 Series

Description
Delivers MINI-BEAM performance in a package 66% smaller than the original Provides 10 to 30V dc with NPN or PNP outputs, depending on model Available in opposed, polarized and non-polarized retroreflective, diffuse and divergent diffuse and convergent sensing modes Features easy push-button setup Includes LED indicators visible from back and one side of sensor Provides side mounting holes on all models
Datasheet
Description
Delivers MINI-BEAM performance in a package 66% smaller than the original Provides 10 to 30V dc with NPN or PNP outputs, depending on model Available in opposed, polarized and non-polarized retroreflective, diffuse and divergent diffuse and convergent sensing modes Features easy push-button setup Includes LED indicators visible from back and one side of sensor Provides side mounting holes on all models
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Photoelectric Sensors - MINI-BEAM2 QS12 Series - Banner Engineering Corp.
Minneapolis, MN, USA
Miniature Photoelectric Sensors
MINI-BEAM2 QS12 Series
Miniature Photoelectric Sensors MINI-BEAM2 QS12 Series
Delivers MINI-BEAM performance in a package 66% smaller than the original Provides 10 to 30V dc with NPN or PNP outputs, depending on model Available in opposed, polarized and non-polarized retroreflective, diffuse and divergent diffuse and convergent sensing modes Features easy push-button setup Includes LED indicators visible from back and one side of sensor Provides side mounting holes on all models
  • Delivers MINI-BEAM performance in a package 66% smaller than the original
  • Provides 10 to 30V dc with NPN or PNP outputs, depending on model
  • Available in opposed, polarized and non-polarized retroreflective, diffuse and divergent diffuse and convergent sensing modes
  • Features easy push-button setup
  • Includes LED indicators visible from back and one side of sensor
  • Provides side mounting holes on all models
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number MINI-BEAM2 QS12 Series
Product Name Miniature Photoelectric Sensors
Body Shape Rectangular
Operation Distance 0.3937 to 157 inch (10 to 4000 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
Optical Technology Type Retroreflective; Polarized Retroreflective; Diffuse; Divergent; Convergent
Unlock Full Specs
to access all available technical data