Banner Engineering Corp. Photoelectric, Industrial MIAD9D

Description
MINI-BEAM NAMUR: DIFFUSE; RANGE:
Request a Quote Datasheet
Description
MINI-BEAM NAMUR: DIFFUSE; RANGE:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-MIAD9D-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-MIAD9D-ND
Photoelectric, Industrial 2170-MIAD9D-ND
MINI-BEAM NAMUR: DIFFUSE; RANGE:

MINI-BEAM NAMUR: DIFFUSE; RANGE:

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 2170-MIAD9D-ND
Product Name Photoelectric, Industrial
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - O8E212 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
18 mm Plastic DC Photoelectric Sensor - S4354 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9072-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 165 inch (4200 mm)
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
View Details
Photoelectric, Industrial - 1882-1028092-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details