Banner Engineering Corp. Fiber Optic Sensors FI22 Expert Series

Description
Features a low-profile IP67-sealed housing for inconspicuous machine surface mounting (no enclosure required) Includes 8-segment LED light bar to indicate relative received signal strength, sensing contrast, programming status and diagnostic warnings Offers TEACH-mode programming for static, dynamic and single-point configuration, and manual adjustment for fine tuning Features easy-to-read TEACH and signal strength readout, as well as a continuous readout of operating status Can be programmed for either light- or dark-operate output
Datasheet
Description
Features a low-profile IP67-sealed housing for inconspicuous machine surface mounting (no enclosure required) Includes 8-segment LED light bar to indicate relative received signal strength, sensing contrast, programming status and diagnostic warnings Offers TEACH-mode programming for static, dynamic and single-point configuration, and manual adjustment for fine tuning Features easy-to-read TEACH and signal strength readout, as well as a continuous readout of operating status Can be programmed for either light- or dark-operate output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Sensors - FI22 Expert Series - Banner Engineering Corp.
Minneapolis, MN, USA
Fiber Optic Sensors
FI22 Expert Series
Fiber Optic Sensors FI22 Expert Series
Features a low-profile IP67-sealed housing for inconspicuous machine surface mounting (no enclosure required) Includes 8-segment LED light bar to indicate relative received signal strength, sensing contrast, programming status and diagnostic warnings Offers TEACH-mode programming for static, dynamic and single-point configuration, and manual adjustment for fine tuning Features easy-to-read TEACH and signal strength readout, as well as a continuous readout of operating status Can be programmed for either light- or dark-operate output
  • Features a low-profile IP67-sealed housing for inconspicuous machine surface mounting (no enclosure required)
  • Includes 8-segment LED light bar to indicate relative received signal strength, sensing contrast, programming status and diagnostic warnings
  • Offers TEACH-mode programming for static, dynamic and single-point configuration, and manual adjustment for fine tuning
  • Features easy-to-read TEACH and signal strength readout, as well as a continuous readout of operating status
  • Can be programmed for either light- or dark-operate output
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number FI22 Expert Series
Product Name Fiber Optic Sensors
Body Shape Rectangular
Operation Distance 0.5906 to 21.26 inch (15 to 540 mm)
Operating Temperature 14 to 131 F (-10 to 55 C)
Optical Technology Type Diffuse
Fiber Optic Plastic
Unlock Full Specs
to access all available technical data