WORLD-BEAM DQ12 SERIES: EMITTER;
PHOTOSENSOR, EMITTER, 3M, CABLE; Sensing Range Max:3m; Sensing Method:Emitter; Sensor Output:-; Product Range:WORLD-BEAM DQ12 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-DQ126E-ND | 78X6551 |
| Product Name | Photoelectric, Industrial | Photosensor, Emitter, 3M, Cable; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |