"Through-Beam Optical Sensor 3.94"" ~ 48.03"" (100mm ~ 1220mm) NPN/PNP"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP DO; Sensing Range Max:1.22m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:125mA; Product Range:LS10 Series; Sensing Mode:Opposed; Sensing Range Min:100mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-LS10E-ND | 21H0902 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | 32 to 122 F (0.0 to 50 C) |