Banner Engineering Corp. Miniature Photoelectric Sensors M12 Series - Visible Red LED

Description
Features compact 12 mm threaded metal barrel Available in opposed, polarized and non-polarized retroreflective, diffuse and fixed-field modes Provides single-turn sensitivity adjustment on opposed, retroreflective and diffuse models Features fixed-field models with excellent background suppression and recessed mounting Provides visible red sensing beam for easy alignment Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Completely encapsulated electronics to provide superior durability, even in harsh sensing environments - rated IP67 Includes two signal indicator LEDs for easy operating status monitoring from any direction
Datasheet
Description
Features compact 12 mm threaded metal barrel Available in opposed, polarized and non-polarized retroreflective, diffuse and fixed-field modes Provides single-turn sensitivity adjustment on opposed, retroreflective and diffuse models Features fixed-field models with excellent background suppression and recessed mounting Provides visible red sensing beam for easy alignment Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Completely encapsulated electronics to provide superior durability, even in harsh sensing environments - rated IP67 Includes two signal indicator LEDs for easy operating status monitoring from any direction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Photoelectric Sensors - M12 Series - Visible Red LED - Banner Engineering Corp.
Minneapolis, MN, USA
Miniature Photoelectric Sensors
M12 Series - Visible Red LED
Miniature Photoelectric Sensors M12 Series - Visible Red LED
Features compact 12 mm threaded metal barrel Available in opposed, polarized and non-polarized retroreflective, diffuse and fixed-field modes Provides single-turn sensitivity adjustment on opposed, retroreflective and diffuse models Features fixed-field models with excellent background suppression and recessed mounting Provides visible red sensing beam for easy alignment Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model Completely encapsulated electronics to provide superior durability, even in harsh sensing environments - rated IP67 Includes two signal indicator LEDs for easy operating status monitoring from any direction
  • Features compact 12 mm threaded metal barrel
  • Available in opposed, polarized and non-polarized retroreflective, diffuse and fixed-field modes
  • Provides single-turn sensitivity adjustment on opposed, retroreflective and diffuse models
  • Features fixed-field models with excellent background suppression and recessed mounting
  • Provides visible red sensing beam for easy alignment
  • Offers 10 to 30V dc supply voltage with NPN or PNP output, depending on model
  • Completely encapsulated electronics to provide superior durability, even in harsh sensing environments - rated IP67
  • Includes two signal indicator LEDs for easy operating status monitoring from any direction
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number M12 Series - Visible Red LED
Product Name Miniature Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 to 197 inch (25 to 5000 mm)
Operating Temperature -4 to 140 F (-20 to 60 C)
Optical Technology Type Retroreflective; Polarized Retroreflective; Diffuse
Unlock Full Specs
to access all available technical data