PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:1.5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:M12 Series; Body Material:Nickel-Plat
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 51M5778 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 59.06 inch (1500 mm) |