PHOTOSENSOR, RECEIVER, 3M, NPN/PNP DO; Sensing Range Max:3m; Sensing Method:Receiver; Sensor Output:NPN / PNP DO; Product Range:WORLD-BEAM DQ12 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 78X6550 |
| Product Name | Photosensor, Receiver, 3M, Npn/pnp Do; Sensing Range Max Banner Engineering |
| Operation Distance | 118 inch (3000 mm) |