PHOTOSENSOR, FIXED FIELD, 50MM, NPN LO; Sensing Range Max:50mm; Sensing Method:Fixed Field; Sensor Output:NPN LO; Product Range:WORLD-BEAM DQ12 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 80AC0091 |
| Product Name | Photosensor, Fixed Field, 50Mm, Npn Lo; Sensing Range Max Banner Engineering |
| Operation Distance | 1.97 inch (50 mm) |