Banner Engineering Corp. Photosensor, Fixed Field, 50Mm, Npn/pnp; Sensing Range Max Banner Engineering DQ12RB6FF50

Description
PHOTOSENSOR, FIXED FIELD, 50MM, NPN/PNP; Sensing Range Max:50mm; Sensing Method:Fixed Field; Sensor Output:NPN / PNP DO; Product Range:WORLD-BEAM DQ12 Series; Connection Method:Cable; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet
Description
PHOTOSENSOR, FIXED FIELD, 50MM, NPN/PNP; Sensing Range Max:50mm; Sensing Method:Fixed Field; Sensor Output:NPN / PNP DO; Product Range:WORLD-BEAM DQ12 Series; Connection Method:Cable; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photosensor, Fixed Field, 50Mm, Npn/pnp; Sensing Range Max Banner Engineering - 78X6547 - Newark, An Avnet Company
Chicago, IL, United States
Photosensor, Fixed Field, 50Mm, Npn/pnp; Sensing Range Max Banner Engineering
78X6547
Photosensor, Fixed Field, 50Mm, Npn/pnp; Sensing Range Max Banner Engineering 78X6547
PHOTOSENSOR, FIXED FIELD, 50MM, NPN/PNP; Sensing Range Max:50mm; Sensing Method:Fixed Field; Sensor Output:NPN / PNP DO; Product Range:WORLD-BEAM DQ12 Series; Connection Method:Cable; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOSENSOR, FIXED FIELD, 50MM, NPN/PNP; Sensing Range Max:50mm; Sensing Method:Fixed Field; Sensor Output:NPN / PNP DO; Product Range:WORLD-BEAM DQ12 Series; Connection Method:Cable; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 78X6547
Product Name Photosensor, Fixed Field, 50Mm, Npn/pnp; Sensing Range Max Banner Engineering
Operation Distance 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1046410-ND - DigiKey
Specs
Operating Temperature -22 to 158 F (-30 to 70 C)
Beam Type Visible
View Details
EE-SX4330 Photomicrosensor (Transmissive) - EE-SX4330-1 - Aratas America LLC
Specs
Operation Distance 0.1181 inch (3 mm)
View Details
Retro-reflective Photoelectric Sensor - PRR5P2MPS - Fargo Controls, Inc.
Specs
Body Shape Rectangular
Operation Distance 78.74 inch (2000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
RightSight Photosensor - 42EF-R2MPB-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 787 inch (20000 mm)
Electrical Connection 4-pin DC Micro QD on 152mm (6in) pigtail
View Details