M12E -- SENSOR; PHOTOELECTRIC; 12MM METAL BARREL; THREADED; EMITTER; VISIBLE RED; RANGE
Banner Engineering Corp.
SENSOR; PHOTOELECTRIC; 12MM METAL BARREL; THREADED; EMITTER; VISIBLE RED; RANGE
M12E
Description
Features:
Compact 12 mm Nickel-Plated Brass Threaded Barrel
IP67 Rated, Fully Encapsulated Electronics
Excellent Crosstalk Avoidance Circuitry for Most Models
Visible Red-Sensing Beam for Easy Alignment
Dual-LED Multi-Function Indicators
10-30 VDC Supply Voltage
2 m Integral Cable Models Listed (QD Models Available)
Accessories Available: Cordsets, Brackets and Reflectors
Description
Features:
Compact 12 mm Nickel-Plated Brass Threaded Barrel
IP67 Rated, Fully Encapsulated Electronics
Excellent Crosstalk Avoidance Circuitry for Most Models
Visible Red-Sensing Beam for Easy Alignment
Dual-LED Multi-Function Indicators
10-30 VDC Supply Voltage
2 m Integral Cable Models Listed (QD Models Available)
Accessories Available: Cordsets, Brackets and Reflectors
Suppliers
SENSOR; PHOTOELECTRIC; 12MM METAL BARREL; THREADED; EMITTER; VISIBLE RED; RANGE
70167476
Features:
Compact 12 mm Nickel-Plated Brass Threaded Barrel
IP67 Rated, Fully Encapsulated Electronics
Excellent Crosstalk Avoidance Circuitry for Most Models
Visible Red-Sensing Beam for Easy Alignment
Dual-LED Multi-Function Indicators
10-30 VDC Supply Voltage
2 m Integral Cable Models Listed (QD Models Available)
Accessories Available: Cordsets, Brackets and Reflectors
Features:
- Compact 12 mm Nickel-Plated Brass Threaded Barrel
- IP67 Rated, Fully Encapsulated Electronics
- Excellent Crosstalk Avoidance Circuitry for Most Models
- Visible Red-Sensing Beam for Easy Alignment
- Dual-LED Multi-Function Indicators
- 10-30 VDC Supply Voltage
- 2 m Integral Cable Models Listed (QD Models Available)
- Accessories Available: Cordsets, Brackets and Reflectors
Supplier's Site
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
70167476 |
|
Product Name
|
SENSOR; PHOTOELECTRIC; 12MM METAL BARREL; THREADED; EMITTER; VISIBLE RED; RANGE |
|
Operation Distance
|
197 inch (5000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
23 to 158 F (-5 to 70 C)
Length
4.65 inch (118 mm)
Width
1.81 inch (46 mm)
View Details
Operating Temperature
-40 to 140 F (-40 to 60 C)
Beam Type
Infrared
View Details
Allen-Bradley / Rockwell Automation
Body Shape
Cylindrical
Operation Distance
1181 inch (30000 mm)
Electrical Connection
4-pin DC Micro QD
View Details
Operation Distance
0.1339 inch (3.4 mm)
View Details
2 suppliers