PHOTOSENSOR, POLARIZE RETRO, 2M, NPN/PNP; Sensing Range Max:2m; Sensing Method:Polarized Retroreflective; Sensor Output:NPN / PNP DO; Product Range:WORLD-BEAM DQ12 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 50AH3729 |
| Product Name | Photosensor, Polarize Retro, 2M, Npn/pnp; Sensing Range Max Banner Engineering |
| Operation Distance | 78.74 inch (2000 mm) |