PHOTOSENSOR, FIXED FIELD, 15MM, NPN/PNP; Sensing Range Max:15mm; Sensing Method:Fixed Field; Sensor Output:NPN / PNP DO; Product Range:WORLD-BEAM DQ12 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 50AH3724 |
| Product Name | Photosensor, Fixed Field, 15Mm, Npn/pnp; Sensing Range Max Banner Engineering |
| Operation Distance | 0.5906 inch (15 mm) |