Banner Engineering Corp. Part-Sensing Sensors LX Series

Description
Generates a multiple-beam infrared pattern for extraordinary sensitivity to small objects Detects objects as small as 5.6 mm and extremely flat objects that pass anywhere through the light screen Responds in 0.8 to 3.2 milliseconds - faster than comparable products, even at its slowest response speed Enables automated systems to operate at peak efficiency Ideal for die-protection (part ejection verification), small part, parcel handling and sorting by height Available in 67, 143 or 295 mm lengths and two sensing ranges: 100 to 200 mm and 300 mm to 2 m Features rugged silver anodized housing with IP65 rating Uses integrated T-slot mounting channel for unique mounting flexibility
Datasheet
Description
Generates a multiple-beam infrared pattern for extraordinary sensitivity to small objects Detects objects as small as 5.6 mm and extremely flat objects that pass anywhere through the light screen Responds in 0.8 to 3.2 milliseconds - faster than comparable products, even at its slowest response speed Enables automated systems to operate at peak efficiency Ideal for die-protection (part ejection verification), small part, parcel handling and sorting by height Available in 67, 143 or 295 mm lengths and two sensing ranges: 100 to 200 mm and 300 mm to 2 m Features rugged silver anodized housing with IP65 rating Uses integrated T-slot mounting channel for unique mounting flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Part-Sensing Sensors - LX Series - Banner Engineering Corp.
Minneapolis, MN, USA
Part-Sensing Sensors
LX Series
Part-Sensing Sensors LX Series
Generates a multiple-beam infrared pattern for extraordinary sensitivity to small objects Detects objects as small as 5.6 mm and extremely flat objects that pass anywhere through the light screen Responds in 0.8 to 3.2 milliseconds - faster than comparable products, even at its slowest response speed Enables automated systems to operate at peak efficiency Ideal for die-protection (part ejection verification), small part, parcel handling and sorting by height Available in 67, 143 or 295 mm lengths and two sensing ranges: 100 to 200 mm and 300 mm to 2 m Features rugged silver anodized housing with IP65 rating Uses integrated T-slot mounting channel for unique mounting flexibility
  • Generates a multiple-beam infrared pattern for extraordinary sensitivity to small objects
  • Detects objects as small as 5.6 mm and extremely flat objects that pass anywhere through the light screen
  • Responds in 0.8 to 3.2 milliseconds - faster than comparable products, even at its slowest response speed
  • Enables automated systems to operate at peak efficiency
  • Ideal for die-protection (part ejection verification), small part, parcel handling and sorting by height
  • Available in 67, 143 or 295 mm lengths and two sensing ranges: 100 to 200 mm and 300 mm to 2 m
  • Features rugged silver anodized housing with IP65 rating
  • Uses integrated T-slot mounting channel for unique mounting flexibility
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number LX Series
Product Name Part-Sensing Sensors
Body Shape Rectangular
Operation Distance 2.95 to 78.74 inch (75 to 2000 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data