PHOTOSENSOR, RECEIVER, 3M, PNP LO; Sensing Range Max:3m; Sensing Method:Receiver; Sensor Output:PNP LO; Product Range:WORLD-BEAM DQ12 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 50AH3723 |
| Product Name | Photosensor, Receiver, 3M, Pnp Lo; Sensing Range Max Banner Engineering |
| Operation Distance | 118 inch (3000 mm) |