Banner Engineering Corp. Clear Object Detection Sensors MINI-BEAM Expert Series

Description
10 to 30V dc supply voltage with bipolar NPN/PNP outputs Easy push-button TEACH-mode setup Available in polarized retroreflective, polarized retroreflective clear object, convergent, diffuse and divergent diffuse, and glass or plastic fiber optic sensing modes Convergent and fiber optic models with infrared or visible red, blue, green or white LED light source, depending on application Polarized retroreflective models for clear object detection 18 mm threaded barrel or side mounting options
Datasheet
Description
10 to 30V dc supply voltage with bipolar NPN/PNP outputs Easy push-button TEACH-mode setup Available in polarized retroreflective, polarized retroreflective clear object, convergent, diffuse and divergent diffuse, and glass or plastic fiber optic sensing modes Convergent and fiber optic models with infrared or visible red, blue, green or white LED light source, depending on application Polarized retroreflective models for clear object detection 18 mm threaded barrel or side mounting options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clear Object Detection Sensors - MINI-BEAM Expert Series - Banner Engineering Corp.
Minneapolis, MN, USA
Clear Object Detection Sensors
MINI-BEAM Expert Series
Clear Object Detection Sensors MINI-BEAM Expert Series
10 to 30V dc supply voltage with bipolar NPN/PNP outputs Easy push-button TEACH-mode setup Available in polarized retroreflective, polarized retroreflective clear object, convergent, diffuse and divergent diffuse, and glass or plastic fiber optic sensing modes Convergent and fiber optic models with infrared or visible red, blue, green or white LED light source, depending on application Polarized retroreflective models for clear object detection 18 mm threaded barrel or side mounting options
  • 10 to 30V dc supply voltage with bipolar NPN/PNP outputs
  • Easy push-button TEACH-mode setup
  • Available in polarized retroreflective, polarized retroreflective clear object, convergent, diffuse and divergent diffuse, and glass or plastic fiber optic sensing modes
  • Convergent and fiber optic models with infrared or visible red, blue, green or white LED light source, depending on application
  • Polarized retroreflective models for clear object detection
  • 18 mm threaded barrel or side mounting options
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number MINI-BEAM Expert Series
Product Name Clear Object Detection Sensors
Body Shape Rectangular
Operation Distance 0.3937 to 118 inch (10 to 3000 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Optical Technology Type Retroreflective; Diffuse; Convergent
Unlock Full Specs
to access all available technical data