D12 SERIES: HIGH SPEED GLASS FIB
OPTIC FIBER SENSOR, HIGH SPEED, 10-30 VDC, COMPLEMENTARY NPN OUTPUT, 4 PIN PICO-STYLE, LED 7-SEGMENT BAR GRAPH, DIN RAIL MOUNT, VISIBLE RED LIGHT, IP11 RATING, D12 SERIES, NEMA 2, THERMOPLASTIC HOUSING MATERIAL, 35402. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-D12SN6FVYQ-ND | 3128319 |
| Product Name | Photoelectric, Industrial | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |