Fiber Optic Optical Sensor NPN/PNP
Features:
FIBER OPTIC SENSOR, D10 SERIES EXPERT, 10 - 30 VDC INPUT, OUTPUT - BIPOLAR (1 NPN &1 PNP), SINGLE DISCRETE OUTPUT, 2 M (6.5 FT) CABLE, DIN RAIL MOUNT, THERMOPLASTIC MATERIAL, RED LED, PLASTIC & GLASS FIBER TYPE, CABLE CONNECTION, 6 PIN, IP50, (72613). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Fiber Optic Proximity Sensors |
| Product Number | 2170-D10BFP-ND | 70167482 | 3148342 |
| Product Name | Photoelectric, Industrial | SENSOR; PHOTOELECTRIC; PLASTIC; FIBER OPTIC; BIPOLAR NPN, PNP; 2M; PUSH BUTTON; | Photoelectric |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |