WORLD-BEAM DQ12 SERIES: FIXED-FI
PHOTOSENSOR, FIXED FIELD, 15MM, PNP LO; Sensing Range Max:15mm; Sensing Method:Fixed Field; Sensor Output:PNP LO; Product Range:WORLD-BEAM DQ12 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-DQ12AP6FF15Q3-ND | 50AH3721 |
| Product Name | Photoelectric, Industrial | Photosensor, Fixed Field, 15Mm, Pnp Lo; Sensing Range Max Banner Engineering |
| Operation Distance | 0.5906 inch (15 mm) |