Henkel Loctite 243 Blue Threadlocker is a medium viscosity, medium strength anaerobic material designed for locking and sealing of threaded fastener which require normal disassembly with standard hand tools. It offers high temperature performance and oil tolerance. 0.5 mL Capsule.
Loctite 243 blue threadlocker is compatible with metal materials with a 24 hr cure time. Delivers great performance with a shear strength of 1100 psi and tensile strength of 230 psi. Minimum to maximum operating temperatures are -65 F to +360 F.
Ellsworth Adhesives | R. S. Hughes Company, Inc. | |
---|---|---|
Product Category | Industrial Adhesives | Industrial Adhesives |
Product Number | 1330255 | 079340-43900 |
Product Name | Henkel Loctite 243 Threadlocker Anaerobic Adhesive Blue 0.5 mL Capsule | Loctite 243 Threadlocker - Blue Liquid 0.5 ml Capsule - 43900 |
Cure / Technology | Anaerobic; Single Component | |
Features | Threadlocker or Retainer | Threadlocker or Retainer |
Substrate Compatibility | Metal |