Ellsworth Adhesives Datasheets for Industrial Sealants

Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more

Page: 1 2
Product Name Notes
3M Hybrid Adhesive Sealant 760 Black is a one component, UV resistant, moisture curing sealant that forms permanent elastic bonds. It is paintable when wet and bonds to a variety...
3M Hybrid Adhesive Sealant 760 Gray is a one component, UV resistant, moisture curing sealant that forms permanent elastic bonds. It is paintable when wet and bonds to a variety...
3M Hybrid Adhesive Sealant 760 White is a one component, UV resistant, moisture curing sealant that forms permanent elastic bonds. It is paintable when wet and bonds to a variety...
3M Hybrid Sealant 730 Clear is a one component, UV resistant, moisture curing sealant that forms permanent elastic bonds. It is paintable when wet and bonds to a variety of...
3M Hybrid Sealant 740 UV White is a one component, UV resistant, moisture curing sealant that forms permanent elastic bonds. It is paintable when wet and bonds to a variety...
3M Hybrid Sealant 760 UV Black is a one component, UV resistant, moisture curing sealant that forms permanent elastic bonds. It is paintable when wet and bonds to a variety...
3M Hybrid Sealant 760 UV Gray is a one component, UV resistant, moisture curing sealant that forms permanent elastic bonds. It is paintable when wet and bonds to a variety...
3M Hybrid Sealant 760 UV White is a one component, UV resistant, moisture curing sealant that forms permanent elastic bonds. It is paintable when wet and bonds to a variety...
3M Marine Adhesive Sealant 4000 UV is a one component adhesive sealant that is designed for marine applications above and below the waterline. It cures to form a firm, rubbery...
3M Marine Adhesive Sealant 5200 Black is a one component, fast curing polyurethane that forms a watertight, weather resistant seal on joints and boat hardware both above and below the...
3M Marine Adhesive Sealant 5200 White is a one component, moisture-curing, gap-filling polyurethane used for permanent bonding of wood, gelcoat, and fiberglass. It forms a watertight, weather resistant seal on...
3M Marine Sealant Fast Cure 4200 Black is a one component, fast curing polyurethane adhesive/sealant that chemically reacts with moisture to deliver strong, flexible bonds to wood, gel coat and...
3M Marine Sealant Fast Cure 4200 White is a one component, fast curing polyurethane adhesive/sealant that chemically reacts with moisture to deliver strong, flexible bonds to wood, gel coat and...
3M OEM Polyurethane Glass Adhesive Sealant 590 Black is a one component, high viscosity adhesive that cures quickly to form a rigid yet elastic permanent bond. It structurally bonds windshields...
3M P591 All Purpose Sealant Primer Black is a one part, low viscosity, adhesion promoter. It is designed to improve adhesion to hybrid, and polyurethane adhesive sealants. Ideal for polycarbonate,...
3M Polyurethane Adhesive Sealant 550 Black is a one component, fast curing polyurethane adhesive/sealant that provides excellent adhesion to glass, wood, concrete, most lacquered metals, stone and many other materials.
3M Polyurethane Adhesive Sealant 550 Gray is a one component, fast curing polyurethane adhesive/sealant that provides excellent adhesion to glass, wood, concrete, most lacquered metals, stone and many other materials.
3M Polyurethane Adhesive Sealant 550 White is a one component, fast curing polyurethane adhesive/sealant that provides excellent adhesion to glass, wood, concrete, most lacquered metals, stone and many other materials.
3M Polyurethane Adhesive Sealant 551 White is a one component, medium strength polyurethane adhesive sealant that is designed for sealing and bonding of many applications that include marine and specialty...
3M Polyurethane Adhesive Sealant 560 Black is a one component, high strength, moisture curing product that forms a permanent elastic bond to a variety of materials including aluminum, steel, coated...
3M Polyurethane Adhesive Sealant 560 Gray is a one component, high strength, moisture curing product that forms a permanent elastic bond to a variety of materials including aluminum, steel, coated...
3M Polyurethane Multi-Purpose Adhesive 5010 is a one component, fast grabbing, 100 percent solids polyurethane based moisture curing adhesive that is designed for wood bonding and features excellent water resistance.
3M Polyurethane Sealant 540 Black is a one component, moisture curing sealant that forms permanent elastic bonds to a variety of materials including metals, plastics, fiberglass, and wood. 310 mL...
3M Polyurethane Sealant 540 Gray is a one component, moisture curing sealant that forms permanent elastic bonds to a variety of materials including metals, plastics, fiberglass, and wood. 310 mL...
3M Polyurethane Sealant 540 Gray is a one component, moisture curing sealant that forms permanent elastic bonds to a variety of materials including metals, plastics, fiberglass, and wood. 400 mL...
3M Polyurethane Sealant 540 Gray is a one component, moisture curing sealant that forms permanent elastic bonds to a variety of materials including metals, plastics, fiberglass, and wood. 600 mL...
3M Polyurethane Sealant 540 White is a one component, moisture curing sealant that forms permanent elastic bonds to a variety of materials including metals, plastics, fiberglass, and wood. 310 mL...
3M Polyurethane Sealant 540 White is a one component, moisture curing sealant that forms permanent elastic bonds to a variety of materials including metals, plastics, fiberglass, and wood. 400 mL...
3M Polyurethane Sealant 540 White is a one component, moisture curing sealant that forms permanent elastic bonds to a variety of materials including metals, plastics, fiberglass, and wood. 600 mL...
3M Scotch-Seal Industrial Sealant 800 Red Brown is an air drying, nitrile based adhesive that is used for bonding metal surfaces. It offers a wide temperature range, flexibility, can be...
3M Scotch-Seal Metal Sealant 2084 Aluminum is a one component, air drying sealant that is used for bonding and sealing wood, metal, and plastics. It offers flexibility, meets AAMA Specification...
3M Scotch-Seal Tamper Proof Sealant 1252 White is a one component, fast drying, nitrile adhesive that is used for protecting electronic equipment from tampering and sealing components during assembly and...
3M Scotch-Weld Epoxy Adhesive DP105 Clear is a two component, fast curing, epoxy sealant/adhesive that is used for bonding dissimilar surfaces that may be exposed to thermal expansion. It offers...
3M Scotch-Weld Epoxy Potting Compound/Adhesive DP270 Black is a two component, epoxy resin system that is used for sealing, encapsulating, and potting electronic and heat sensitive components. It offers low...
3M Scotch-Weld Epoxy Potting Compound/Adhesive DP270 Clear is a two component, epoxy resin system that is used for sealing, encapsulating, and potting electronic and heat sensitive components. It offers low...
3M Super Silicone Sealant Clear 1/10 Gallon Cartridge is a one component, paste-like adhesive/sealant that adheres to clean metal, glass, wood, ceramic, natural and synthetic fiber, painted surfaces, and many...
3M Weatherban Sealant Tape 5354 Black is a non-curing, synthetic rubber sealant that is used to seal plastics, metal, glass, and wood. It offers high tack, easy compression, low moisture...
Ashland PLIOGRIP Urethane Adhesive System 7771 Black is a two component structural adhesive that is used for sealing, repairing, and bonding of thermoplastics, thermoset composites, CFRP, wood, concrete, metal, and...
Bostik H5077 Hot Melt Pressure Sensitive Adhesive is a styrenic copolymer based formula that makes a peelable, resealable bond between polypropylene, polyethylene, and paper materials. It has a service temperature...
Bostik Thermogrip® 1378 Black is a hot melt adhesive designed for bonding difficult substrates like asfluorocarbon-treat ed board stock in carton sealing applications. 35 lb Case.
Bostik Thermogrip® H1865 Amber is a one component, general purpose hot melt adhesive designed for carton and case sealing applications. Includes a good hot tack and balanced temperature performance. 35...
Cemedine LG002 Liquid Gasket Sealant is a synthetic rubber-based liquid gasket material that acts as a reliable means of sealing rubber gaskets. 1 kg Can.
Cemedine Super‑X 8008 Silicone Polymer Adhesive Clear delivers a powerful, fast‑curing bond designed for demanding applications. This advanced one‑part adhesive stands out for its unique combination of pressure‑sensitive adhesion, long‑lasting...
Cemedine Super-X 8008 Silicone Polymer Adhesive Black delivers a high‑performance bonding solution designed for demanding applications. This advanced one‑part adhesive cures quickly and is engineered with three exceptional qualities that...
Cemedine SUPER-X GOLD 777 Elastic Adhesive Black delivers powerful, fast‑curing performance with exceptional versatility. This advanced, one‑part adhesive is engineered to provide strong, reliable bonding through its unique combination of...
Dow DOWSIL™ 3-6265 HP Adhesive Black is a one component, heat curing silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal,...
Dow DOWSIL™ 3-6876 Gray Adhesive is a one component, heat curing, silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal, ceramics,...
Dow DOWSIL™ 3145 RTV MIL-A-46146 Adhesive Sealant Clear is a one component, room temperature curing, silicone adhesive that is used for assembling print wire boards and sealing housings, modules, and...
Dow DOWSIL™ 3145 RTV MIL-A-46146 Adhesive Sealant Gray is a one component, room temperature curing, silicone adhesive that is used for assembling print wire boards, yokes, adding mechanical stability, and...
Dow DOWSIL™ 7091 Adhesive/Sealant White is a one component, non-slumping, silicone paste that is used for applications that require a durable, flexible bond such as glass to plastic, glass to...
Dow DOWSIL™ 738 Electrical Sealant White is a one component, room temperature curing, silicone adhesive that is used for bonding with a variety of reactive glass, metal, plastics, laminates, and...
Dow DOWSIL™ 739 Plastic Adhesive Black is a one component, room temperature curing, silicone adhesive that is used for sealing, wedge bonding, repairs, and general purpose applications. It offers high...
Dow DOWSIL™ 744 Sealant White is a one component, moisture and room temperature curing, silicone elastomer that is used for bonding large applications such as circuit boards, capacitors, or batteries.
Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant White is a one component, non-flowing, moisture curing adhesive. It features high elongation and green strength, and has durable adhesion to a wide range...
Dow DOWSIL™ ME-1070 Silicone Die Attach Adhesive Black is a one component, heat curing, microelectronics adhesive that provides high temperature stability, stress relief, seals packaging, and bonds with a variety...
Dow DOWSIL™ Q3-6575 Dielectric Gel Clear is a two component, heat curing, low temperature, silicone gel that is used for protecting and sealing electronic devices from high voltages, moisture, mechanical...
Dow DOWSIL™ Q3-6611 Adhesive Black is a one component, heat curing silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metals, ceramics,...
Dow DOWSIL™ Q3-6611 Adhesive Gray is a one component, heat curing silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metals, ceramics,...
Dow DOWSIL™ X3-1598 Adhesive Black is a one component, heat curing silicone that is used for bonding, gasketing, and sealing lighting, connectors, base plates, housings, and lid applications. It provides...
Dow HIPEC™ Q3-6646 Semiconductor Protective Coating Kit Clear is a two component, low modulus LED gel encapsulant that is used for protecting and sealing LEDs. It offers stress relief, low...
DYMAX Ultra Light Weld GA-112 Gasket Black is one component, UV light curing, cure-in-place and form-in-place gasketing resin that is used for assembly of electronic devices, appliance housings, and electrical...
DYMAX Ultra Light-Weld 9008 UV Curable Encapsulant is used for sealing and encapsulating electronic devices such as chip-on-flex or chip-on-board applications. It is flexible, solvent free, and moisture resistant. 10...
DYMAX Ultra Light-Weld 9008 UV Curable Encapsulant is used for sealing and encapsulating electronic devices such as chip-on-flex or chip-on-board applications. It is flexible, solvent free, and moisture resistant. 170...
DYMAX Ultra Light-Weld GA-142 Gasket Clear is a one component, UV light curing, cure-in-place and form-in-place gasketing resin that is used for assembly of electrical enclosures, automotive enclosures, speakers, appliance...
DYMAX Ultra Light-Weld GA-201 Gasketing Resin is a UV/Visibile light-curable, tack-free, moisture and chemical-resistant FIP/CIP gasket for sealing heat sensitive substrates such as plastic, glass, and metal enclosures. This product...
Eclectic EcoGlue Green Solutions Extreme Adhesive and Sealant is designed to be used on overhead and vertical applications. It bonds well to PVC, wood, aluminum, and steel. It has high...
ELANTAS PDG CONAPOXY AD-10 Epoxy Brown is a one component, structural adhesive that is used for bonding and sealing electronics, metals, plastics, ceramics, batteries, structural materials, and mini potting. It...
Elemelt HM101K Hot Melt Adhesive Pellets Light Yellow have very high hot tack properties for fast-sealing application such as tray markers, ream wrapping, case sealers, and case over-wrappers. Compatible with...
Elemelt HM130 Hot Melt Adhesive Pellets Light Yellow have very high hot tack properties for fast-sealing application such as tray markers, ream wrapping, case sealers, and case over-wrappers. Compatible with...
Elemelt HM302 Hot Melt Adhesive Pellets White are a versatile thermoplastic designed for adhesion to glass, polypropylene, and polyester filter media and glass. Ideal for potting filter end caps or...
Elemelt HMS601 Amber is a low melt hot melt adhesive used for packaging and carton sealing applications. Features excellent hot tack, good delivery rate, and a short open time. Bonds...
Elemelt HMS701 Amber is a fast-setting hot melt adhesive with low temperature resistance used for corrugated carton sealing applications. Features excellent hot tack, good delivery rates, and a short open...
Elemelt HMS702 Amber is a fast-setting hot melt adhesive used for corrugated carton sealing and small packaging applications. Features excellent hot tack, good delivery rate, and a short open time.
Elemelt SEALPAK HMS940 Amber is a high output hot melt adhesive designed for use on most board and paper substrates. It has a low viscosity to improve glue gun output,...
HB Fuller EV Seal 500 Gray is a thermal plastic, pressure sensitive hot melt adhesive that is used for sealing battery pack modules and gasketing applications. It offers excellent resistance...
Henkel Loctite 220 Blue Threadlocker is a low strength anaerobic material designed for the locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. 50 mL...
Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 250 mL Bottle.
Henkel Loctite 272 Red Threadlocker is a one component, high strength, high temperature threadlocker that is designed for permanent locking and sealing of threaded fasteners. 50 mL Bottle.
Henkel Loctite 277 Red Threadlocker is a one component, anaerobic material designed for permanent locking and sealing of threaded fasteners. It cures when confined in the absences of air between...
Henkel Loctite 515 Gasket Eliminator is a high viscosity, flexible sealant for use on rigid machined flanges. It provides resistance to low pressures immediately after assembly of flanges. 300 mL...
Henkel Loctite 5248 UV curing silicone used for gasketing and sealing applications. 300 mL Cartridge.
Henkel Loctite 554 is a medium viscosity anaerobic sealant that is solvent resistant on threaded fittings and pipes with diameters up to 3 in. Recommended for refrigeration systems and service...
Henkel Loctite 5600 Silicone Adhesive-Sealant Part A Black is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®,...
Henkel Loctite 5600 Silicone Adhesive/Sealant Part A Almond is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®,...
Henkel Loctite 5600 Silicone Adhesive/Sealant Part A Black is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®,...
Henkel Loctite 5600 Silicone Adhesive/Sealant Part A Gray is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®,...
Henkel Loctite 5600 Silicone Adhesive/Sealant Part B White is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®,...
Henkel Loctite 565 Thread Sealant is a high viscosity, low strength acrylic thread sealing adhesive that is designed for the locking and sealing of metal pipes and fittings. 250 mL...
Henkel Loctite 580 is a very high viscosity, medium strength acrylic sealant designed for the locking and sealing of metal pipes and fittings. It has been formulated to impart lubricity,...
Henkel Loctite 592 Thread Sealant is a high viscosity, medium strength thread sealing adhesive that prevents galling on pipe threads and fittings. It is typically used in applications that require...
Henkel Loctite Dri 204™ RD Methacrylate Adhesive Pink is a one component, dry-to-the-touch, preapplied film for threaded fasteners. It is formulated to remain inert on the fastener until assembly of...
Henkel Loctite Frekote FMS™ is a solvent-based sealant that is used for fiberglass reinforced polyester, epoxy, and other composite molds. It offers a high gloss finish, fast cure, and eliminates...
Henkel Loctite SI 5031 Nuva-Sil is a medium viscosity, UV/Visible light curing silicone sealant with a secondary moisture cure mechanism for shadow curing. 300 mL Cartridge.
Henkel Loctite SI 5040 is a one component, RTV silicone sealant used for potting, coating, and other various automotive, military, and industrial components. 300 mL Cartridge.
Henkel Loctite SI 5084 Silicone Sealant is a one component, non-corrosive alkoxy silicone that cures with ultraviolet (UV) light. LOCTITE® SI 5084 resists ozone, moisture, weathering, and holds its properties...
Henkel Loctite SI 5600 Silicone Adhesive/Sealant Black is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®, and...
Henkel Loctite SI 5600 Silicone Adhesive/Sealant Gray is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®, and...
HumiSeal® 1A27 Aerosol Conformal Coating is a one component, polyurethane coating that is widely used for circuit board applications. It contains no free isocyanates and can also be applied by...
HumiSeal® 1A33 Aerosol Conformal Coating is a one component, fast curing, urethane coating that is used for circuit board applications. It is environmentally safe and fluoresces under UV light to...
HumiSeal® 1B31 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and dispensed from an aerosol can. It is environmentally safe and...
HumiSeal® 2C51 Silicone High Strength Encapsulating Gel is a two component, fast-curing silicone encapsulating gel for printed circuit board applications. It is also used as a conformal coating for electronics.
Permabond HH120 Threadlocker Anaerobic Adhesive is a fast curing, high viscosity threadlocker and sealant that is used for permanent assembly of locking screws, nuts, and bolts. It is also used...
Permabond HH190 Anaerobic Gasketmaker is a high viscosity, anaerobic curing flange sealant used as a dressing or replacement of conventional pre-cut gaskets. It is designed to form an instant seal...
Permabond HL126 Threadlocker Weld Sealant Anaerobic Adhesive is a low viscosity, water thin threadlocker and sealant that is used for sealing weld porosity and locking pre-assembled components through wicking. It...
Permabond HM118 Threadlocker Anaerobic Adhesive is a general purpose, non-drip, thixotropic threadlocker and sealant that is used for permanently locking screws, nuts, and bolts for machinery and equipment manufacturing. It...
Permabond LH050 Anaerobic Pipe Sealant is a general purpose, smooth paste pipe sealant that is used to lock and seal pipes, replace dopes and tapes. It fully cures to a...
Permabond LH051 Pipe Sealant Anaerobic Adhesive is used to lock and seal pipes, replace dopes and tapes, and recommended for applications that require a "bottoming-out" of pipe, plug, or fitting.
Permabond LH150 Pipe Sealant Anaerobic Adhesive is a fast curing, general purpose pipe sealant that is used to lock and seal pipes, replace dopes and tapes, and provides maximum sealing...
Permabond LM012 Pipe Sealant Anaerobic Adhesive is a medium to high viscosity, unfilled resin that is used to lock and seal pipes, replace dopes and tapes, and recommended for sensitive...
Permabond MH052 Anaerobic Thread Sealant is used for sealing thread joints and is approved for use with gaseous oxygen. It offers protection from water, gas, oils, LPG, hydrocarbons, and other...
Permabond MM115 PURE Threadlocker Anaerobic Adhesive is a one component adhesive and sealant that is used for filling gaps between parts, locking assemblies, and is NSF certified for use on...
Permabond MM115 Threadlocker Anaerobic Adhesive is a medium strength, fast curing, general purpose threadlocker and sealant that is used for locking screws, nuts, and bolts for machinery and equipment manufacturing.
Permabond MT382 Modified Two Component Epoxy Black is an adhesive used for sealing/bonding and potting applications. It offers full cure at room temperature, self-levelling, and is easy to apply. 50...
Permabond MT382 Modified Two Component Epoxy Black is used for sealing/bonding and potting applications. It is easy to apply, self-leveling, and has adhesion to a wide variety of substrates. 400...
Permabond MT3821 Modified Two Component Epoxy Black is used for sealing and bonding. It offers full cure at room temperature and adhesion to a wide variety of substrates. It is...
Resin Designs UV071206MV UV Curing Adhesive Blue is a one component, fast curing urethane acrylate that bonds well to most plastics and metal substrates. It has a medium viscosity and...
REXtac RT-2730 Hot Melt Adhesive White is a butene-1 copolymer solution designed for use as a component of hot melt adhesives, sealants and specialty products. Excellent thermal stability, high initial...
Sauereisen Insa-Lute Adhesive Cement Powder No. 1 Off-White is an inorganic adhesive that is used for bonding, insulating, and encapsulating applications in the assembly, appliance, and automotive fields. During curing...
Sika Sikaflex 221 Non-Sag Polyurethane Sealant Aluminum Gray is a one component, moisture-curing polyurethane adhesive sealant that is used for creating a permanent elastic seal for substrates such as metals,...
Sika Sikaflex 221 Non-Sag Polyurethane Sealant Black is a one component, moisture-curing polyurethane adhesive sealant that is used for creating a permanent elastic seal for substrates such as metals, wood,...
Sika Sikaflex 221 Non-sag Polyurethane Sealant Gray is a one component, moisture-curing polyurethane adhesive sealant that is used for creating a permanent elastic seal for substrates such as metals, wood,...
Sika Sikaflex 221 Non-Sag Polyurethane Sealant White is a one component, moisture-curing polyurethane adhesive sealant that is used for creating a permanent elastic seal for substrates such as metals, wood,...
Sika Sikaflex 227 Polyurethane Sealant Black is a one component, moisture curing, elastic adhesive/sealant that is used for waterproofing and sealing exterior seams, joints, and substrates such as plastics, metal,...
Sika Sikaflex 227 Polyurethane Sealant Gray is a one component, moisture curing, elastic adhesive/sealant that is used for waterproofing and sealing exterior seams, joints, and substrates such as plastics, metal,...
Sika Sikaflex 227 Polyurethane Sealant White is a one component, moisture curing, elastic adhesive/sealant that is used for waterproofing and sealing exterior seams, joints, and substrates such as plastics, metal,...
Sika Sikaflex 232 Polyurethane Sealant White is a one component, moisture curing, elastic adhesive/sealant that is used for bonding applications that require high green strength, such as RV's, trailers, HVAC...
Sika Sikaflex 291 LOT Polyurethane Marine Sealant-Adhesive Mahogany is a one component, moisture curing, elastic adhesive and sealant that is used for bonding boat building materials such as fiberglass, wood,...
Sika Sikaflex 291 LOT Polyurethane Marine Sealant-Adhesive White is a one component elastomeric adhesive and sealant used on a variety of different substrates. It offers high strength, excellent bond, versatile...
Sika Sikaflex 291 Polyurethane Marine Sealant Black is a one component, moisture curing, elastic adhesive and sealant that is used for bonding boat building materials such as fiberglass, wood, metal,...
Sika Sikaflex 291 Polyurethane Marine Sealant White is a one component, moisture curing, elastic adhesive and sealant that is used for bonding boat building materials such as fiberglass, wood, metal,...
Sika Sikaflex 296 Black is a one component polyurethane adhesive sealant designed for bonding windows to marine vessel body shells (direct glazing). Features high initial strength, low odor, environmental resistance,...
Sika Sikaflex-201 US Polyurethane Sealant Aluminum Gray is a one component, moisture-curing elastomeric sealant that is used for general purpose sealing of joints in tanks, windows, metal buildings, steel, wood,...
Sika Sikaflex-201 US Polyurethane Sealant White is a one component, moisture-curing elastomeric sealant that is used for general purpose sealing of joints in tanks, windows, metal buildings, steel, wood, aluminum,...
Sika Sikaflex-201 US Polyurethane White is a one component, moisture-curing elastomeric sealant that is used for general purpose sealing of joints in tanks, windows, metal buildings, steel, wood, aluminum, and...
Sika Sikaflex-252 Polyurethane Adhesive Black is a one component, moisture-curing elastic adhesive that is used for bonding of floors, applications for manufacturing, exterior and interior building components. It is high...
Sika Sikaflex-252 Polyurethane Adhesive White is a one component, moisture-curing elastic adhesive that is used for bonding of floors, applications for manufacturing, exterior and interior building components. It is high...
Sika Sikaflex-252 Polyurethane Elastic Adhesive White is a one component, moisture curing elastic adhesive that is used for bonding of floors, applications for manufacturing, exterior and interior building components. It...
Sika Sikaflex-255 FC Fast Cure Polyurethane Adhesive Black is a one component, moisture-curing elastic adhesive that is used for bonding glass, metal panels, trim, molding, sheet metal, and to replace...
Sika Sikaflex-268 Polyurethane Elastic Adhesive Black is an elastic, gap-filling adhesive. It is primarily used in the rail vehicle and repair market. It has very good processing and tooling characteristics,...
Sika Sikaflex-295 UV Polyurethane Marine Sealant Black is a one component, moisture-curing, UV-resistant adhesive and sealant used for bonding polycarbonate windows and acrylic (PMMA) windows. It is fast curing, stable,...

<< Prev