Henkel Loctite 577 Medium Strength Threadlocker Yellow is a one component, acrylic, anaerobic threadlocker designed for locking and sealing metal threaded pipes and fittings. The product cures when confined in the absence of air between close-fitting active and passive metal surfaces. Ideal for us on stainless steel, as no surface activation is needed. 250 mL Bottle.
Loctite 577 yellow thread sealant is compatible with metal materials with a 72 hr cure time. Delivers great performance with a shear strength of 725 psi and tensile strength of 100 psi. Minimum to maximum operating temperatures are -65 F to +300 F.
| Ellsworth Adhesives | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Sealants | Leveling and Filling Compounds |
| Product Number | 2068748 | 079340-01046 |
| Product Name | Henkel Loctite 577 Medium Strength Threadlocker Yellow 250 mL Bottle | Loctite 577 Thread Sealant - Yellow Paste 250 ml Tube - 01046 - |
| Cure / Technology | Anaerobic; Single Component | |
| Substrate Compatibility | Metal | |
| Features | Threadlocker or Retainer |