Henkel Corporation - Industrial Henkel Loctite 263 Threadlocker Anaerobic Adhesive Red 1 L Bottle 1330334

Description
Henkel Loctite 263 Red Threadlocker is a low viscosity, high strength anaerobic material designed for permanent locking and sealing of threaded fasteners. It offers high temperature performance and oil tolerance. 1 L Bottle.
Request a Quote Datasheet
Description
Henkel Loctite 263 Red Threadlocker is a low viscosity, high strength anaerobic material designed for permanent locking and sealing of threaded fasteners. It offers high temperature performance and oil tolerance. 1 L Bottle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Henkel Loctite 263 Threadlocker Anaerobic Adhesive Red 1 L Bottle - 1330334 - Ellsworth Adhesives
Germantown, WI, USA
Henkel Loctite 263 Threadlocker Anaerobic Adhesive Red 1 L Bottle
1330334
Henkel Loctite 263 Threadlocker Anaerobic Adhesive Red 1 L Bottle 1330334
Henkel Loctite 263 Red Threadlocker is a low viscosity, high strength anaerobic material designed for permanent locking and sealing of threaded fasteners. It offers high temperature performance and oil tolerance. 1 L Bottle.

Henkel Loctite 263 Red Threadlocker is a low viscosity, high strength anaerobic material designed for permanent locking and sealing of threaded fasteners. It offers high temperature performance and oil tolerance. 1 L Bottle.

Supplier's Site Datasheet
Loctite 263 Threadlocker 1L Loctite - 80R9548 - Newark, An Avnet Company
Chicago, IL, United States
Loctite 263 Threadlocker 1L Loctite
80R9548
Loctite 263 Threadlocker 1L Loctite 80R9548
LOCTITE 263 THREADLOCKER 1L

LOCTITE 263 THREADLOCKER 1L

Supplier's Site
Loctite 263 Threadlocker - Red Liquid 1 L Bottle - 43902 - 079340-43902 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite 263 Threadlocker - Red Liquid 1 L Bottle - 43902
079340-43902
Loctite 263 Threadlocker - Red Liquid 1 L Bottle - 43902 079340-43902
Loctite 263 red threadlocker is compatible with metal materials with a 24 hr cure time. Delivers great performance with a shear strength of 1305 psi and tensile strength of 275 psi. Minimum to maximum operating temperatures are -65 F to +360 F.

Loctite 263 red threadlocker is compatible with metal materials with a 24 hr cure time. Delivers great performance with a shear strength of 1305 psi and tensile strength of 275 psi. Minimum to maximum operating temperatures are -65 F to +360 F.

Buy Now

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Sealants Industrial Adhesives Industrial Adhesives
Product Number 1330334 80R9548 079340-43902
Product Name Henkel Loctite 263 Threadlocker Anaerobic Adhesive Red 1 L Bottle Loctite 263 Threadlocker 1L Loctite Loctite 263 Threadlocker - Red Liquid 1 L Bottle - 43902
Cure / Technology Anaerobic; Single Component
Unlock Full Specs
to access all available technical data