Henkel Loctite Teroson MS 5510 White is a flexible, high viscosity, high strength, high elongation adhesive used for elastic bonding and sealing on various substrates. It is non-corrosive, free of solvents, isocyanates, silicones, PVC, and is odorless. 300 mL Cartridge.
Loctite Teroson MS 5510 WH white adhesive/sealant is compatible with abs, epdm, glass, metal, nylon, polycarbonate, polypropylene, pvc and wood materials with a 7 day cure time. Delivers great performance with a shear strength of 230 psi, tensile strength of 240 psi and peel strength of 1.91 pli. Minimum to maximum operating temperatures are -40 F to +200 F. Formerly known as Loctite 5510 Flextec.
TEROSON MS 5510 WH CR300MLEN
| Ellsworth Adhesives | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Sealants | Industrial Sealants | Industrial Adhesives |
| Product Number | 1562042 | 079340-1562042 | 62W4521 |
| Product Name | Henkel Loctite Teroson MS 5510 Flexible Adhesive Sealant White 300 mL Cartridge | Loctite Teroson MS 5510 WH Adhesive/Sealant - White Paste 300 ml Cartridge - 1562042 - Formerly Known as Loctite 5510 Flextec | Teroson Ms 5510 Wh Cr300Mlen Loctite |
| Cure / Technology | Single Component | ||
| Viscosity | 150000 to 240000 cP | ||
| Tensile (Break) | 215 psi (1482 KPa) |