Mueller Electric Company Datasheets for Electrical Test Probes
Electric test probes are used to establish a connection between a circuit under test and the measuring instrument.
Electrical Test Probes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 50 Ohm, RG 174 cable connecting a double 4mm banana plug to the spring loaded dual tip probe. Pin spacing on the probe is .124″ (3.15 mm) Probe pins are... | |
| Alligator clip with handle and Probe tip Connection, Nickel plated steel, 10 Amps, Length 2.3″ (58mm), Jaw Opening .31″ (8mm). The “@” in the Model # indicates color. Replace with... | |
| Alligator clip with handle, Nickel plated steel, 10 Amps, Length 2.3″ (58mm), Jaw Opening .31″ (8mm). The “@” in the Model # indicates color. Replace with integer from list: -0... | |
| Alligator clip with screw and handle, Nickel plated steel, 10 Amps, Length 2.3″ (58mm), Jaw Opening .31″ (8mm). The “@” in the Model # indicates color. Replace with integer from... | |
| Alligator clip with screw and handle, Solid Copper, 10 Amps, Length 2.3″ (58mm), Jaw Opening .31″ (8mm). The “@” in the Model # indicates color. Replace with integer from list:... | |
| Alligator Clip with Screw, Nickel Plated Steel, 5 Amps, 1.7″ Length, 5/16″ Jaw Opening, Uses BU-72-* Insulators | |
| Alligator Clip with Screw, Solid Copper, 10 Amps, 1.7″ Length, 5/16″ Jaw Opening, Uses BU-72-* Insulators | |
| Alligator Clip with Test Probe Connection, Zinc Plated Steel, 10 Amps, 2″ Length, 5/16″ Jaw Opening, Uses BU-62-* Insulator. | |
| Alligator clip, Nickel plated steel, 5 Amps, Length 1.7″ (43mm), Jaw Opening .3″ (8mm), Uses BU-72 Insulators. | |
| Alligator Clip, Solid Copper, 10 Amps, 1.7″ Length, 5/16″ Jaw Opening, Uses BU-72-* Insulators | |
| Automotive Analyzer Clip, Solid Copper, 20 Amps, 2″ Length, 1/2″ Jaw Opening, Uses BU-49-* Insulator | |
| Automotive Analyzer Clip, Zinc Plated Steel, 10 Amps, 2″ Length, 1/2″ Jaw Opening, Uses BU-49-* Insulator. | |
| Automotive Analyzer Clip, Zinc Plated Steel, 10 Amps, 2″ Length, 1/2″ Jaw Opening, Uses BU-49-* Insulator | |
| Banana plugs fit all standard 4mm banana jacks. Alligator clip has .31″ jaw opening, 18 AWG wire, Hands free testing to 1000V, 10 Amps. | |
| Banana plugs fit all standard 4mm banana jacks. Plunger Clip has .09″ (2.3mm) hook ID., 20 AWG wire, Hands free testing to 300V, 5 Amps. | |
| Banana plugs fit all standard 4mm banana jacks. Spring loaded, retractable banana sheath provides electrical protection when cable is not mounted and slides out of the way when pressed into... | |
| Banana plugs fit all standard 4mm banana jacks., 18 AWG wire, Hands free testing to 1000V, 15 Amps. See Data sheet for available lengths and colors. | |
| Crocodile Clip, 5 Amps, 2.1″ Length, 5/16″ Jaw Opening, Uses BU-87-* Insulator | |
| Crocodile Clip, Solid Copper, 10 Amps, 2.1″ Length, 5/16″ Jaw Opening, Uses BU-87-* Insulator | |
| Dual Banana Plug to Stackable .080″ Pin Tip probes. RG58 Coax Cable. 50 Ohms | |
| Economy Clip, Zinc Plated Steel, 10 Amps, 1.7″ Length, 7/16″ Jaw Opening, Uses BU-74-* Insulator | |
| Economy Clip, Zinc Plated Steel, 10 Amps, 2″ Length, 7/16″ Jaw Opening, Uses BU-49-* Insulator | |
| Female BNC Connector with 7 inch 20 AWG wire leads | |
| Fully Insulated Alligator Clip, Black Nylon housing over Nickel Plated Steel, 20 Amps, 1000 Volts Category II, 600 Volts Category III, 3.2″ Length, 1″ Jaw Opening, Has built-in Banana Jack. | |
| Fully Insulated, Alligator Clip, Nylon housing over Nickel Plated Steel, 10 Amps, 300 Volts Category II, 2.2″ Length, 1/4″ Jaw Opening, Black, Has built-in Banana Jack. Compatible with all 4mm... | |
| Fully Insulated, Alligator Clip, Nylon housing over Nickel Plated Steel, 20 Amps, 300 Volts Category II, 3.2″ Length, 1/4″ Jaw Opening, Red, Has built-in Banana Jack. Compatible with all 4mm... | |
| Fully Insulated, UL® Listed, Alligator Clip, Nylon housing over Nickel Plated Steel, 30 Amps, 1000 Volts, 3.3″ Length, 3/4″ Jaw Opening, Has built-in Banana Jack. Compatible with all 4mm Shrouded,... | |
| Insulated Alligator Clip, Nickel plated steel, 10 Amps, Length 2.3″ (58mm), Jaw Opening .31″ (8mm). The “@” in the Model # indicates color. Replace with integer from list: -0 Black,... | |
| Insulated Alligator Clip, Solid Copper, 10 Amps, Length 2.3″ (58mm), Jaw Opening .31″ (8mm). The “@” in the Model # indicates color. Replace with integer from list: -0 Black, -2... | |
| Insulated Alligator Clip, Stainless Steel, 10 Amps, Length 2.3″ (58mm), Jaw Opening .31″ (8mm). The “@” in the Model # indicates color. Replace with integer from list: -0 Black, -2... | |
| Insulated Kelvin Clip, Nylon with Gold Plated Contacts, 10 Amps, 1.7″ Length, 5/16″ Jaw Opening, (Black Only) | |
| Insulator for the -J and -TJ versions of JS Popper JP-25192, JP-8099, JP-8078, JP-8783, JP-33699, and JP-33674 Clips, This insulator is cut down to match the length of the Banana... | |
| Kelvin Clip, Gold Plated Brass, 10 Amps, 2.3″ Length, 1/2″ Jaw Opening, | |
| Large Battery Clip, Polyethylene Coated Steel, 200 Amps, 6.8″ Length, 1-1/2″ Jaw Opening. The “@” in the Model # indicates insulator color. Available colors are: -0 Black, -2 Red | |
| Large Telecom Clip (Insulation Piercing) with Bed of Nails + Spike, 2.6″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators Please see Datasheet for available configurations. | |
| Large Telecom Clip (Insulation Piercing) with Straight Jaws, an 8-32 Threaded Jack, Bed of Nails+Spike, Nickel-Sliver, 3.3″ Length, 1″ Jaw Opening, Uses JP-8681-C* Insulators | |
| Large Telecom Clip (Insulation Piercing) with Straight Jaws, an 8-32 Threaded Jack, Spike, Nickel-Sliver, 3.3″ Length, 1″ Jaw Opening, Uses JP-8681-C* Insulators | |
| Large Telecom Clip (Insulation Piercing) with Straight Jaws, Banana Jack, Spike, Nickel-Sliver, 3.3″ Length, 1″ Jaw Opening, Uses JP-8681-C* Insulators | |
| Large Telecom Clip (Insulation Piercing) with Straight Jaws, Loose Mounting Hardware, Spike, Nickel-Sliver, 2.6″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators | |
| Large Telecom Clip (Insulation Piercing) with Straight Jaws, No Mounting Hardware, Spike, Nickel-Sliver, 2.6″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators | |
| Large Telecom Clip (Insulation Piercing) with Straight Jaws, Spike, Nickel-Sliver, 2.6″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators | |
| Male BNC Connector with 7 inch 20 AWG wire leads | |
| Male BNC to a Molded Double Banana Plug using RG58 Coax, 12″ long | |
| Meter Testing Clip (Same as BU-50 but without the needle), Solid Copper, 20 Amps, 2.3″ Length, 1/2″ Jaw Opening, Uses BU-49-* Insulator | |
| Meter Testing Clip with Insulation Piercing Needle, Solid Copper, 20 Amps, 2.3″ Length, 1/2″ Jaw Opening, Uses BU-49-* Insulator | |
| Pee-Wee Clip, Solid Copper, 10 Amps, 1.5″ Length, 5/16″ Jaw Opening, Uses BU-47-* Insulator | |
| Pee-Wee Clip, Zinc Plated Steel, 5 Amps, 1.5″ Length, 5/16″ Jaw Opening, Uses BU-47-* Insulator | |
| Short Telecom Clip (Insulation Piercing) with am 8-32 Threaded Jack, Spike, Nickel-Sliver, 3.0″ Length, 1″ Jaw Opening, Uses JP-8681-C* Insulators | |
| Short Telecom Clip (Insulation Piercing) with an 8-32 Threaded Jack, HexSpike, Nickel-Sliver, 2.6″ Length, 1″ Jaw Opening, Uses JP-8681-C* Insulators | |
| Short Telecom Clip (Insulation Piercing) with Banana Jack Connection, HexSpike, Nickel-Sliver, 2.6″ Length, 1″ Jaw Opening, Uses JP-8681-C* Insulators | |
| Short Telecom Clip (Insulation Piercing) with Banana Jack, Spike, Nickel-Sliver, 3.0″ Length, 1″ Jaw Opening, Uses JP-8681-C* Insulators | |
| Short Telecom Clip (Insulation Piercing) with HexSpike, Nickel-Sliver, 2.3″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators | |
| Short Telecom Clip (Insulation Piercing) with Loose Hardware, Spike, Nickel-Sliver, 2.3″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators | |
| Short Telecom Clip (Insulation Piercing) with Loose Mounting Hardware, HexSpike, Nickel-Sliver, 2.3″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators | |
| Short Telecom Clip (Insulation Piercing) with No Mounting Hardware, HexSpike, Nickel-Sliver, 2.3″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators | |
| Short Telecom Clip (Insulation Piercing) with No Mounting Haredware, Spike, Nickel-Sliver, 2.3″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators | |
| Short Telecom Clip (Insulation Piercing) with Spike, Nickel-Sliver, 2.3″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators | |
| Small Battery Clip, 304 Stainless Steel, 50 Amps, 2.9″ Length, 1-1/8″ Jaw Opening, Uses BU-46 PR Insulators | |
| Small Battery Clip, Copper Plated Steel, 50 Amps, 2.9″ Length, 1-1/8″ Jaw Opening, Uses BU-46 PR-* Insulators | |
| Small Battery Clip, Copper Plated Steel, 50 Amps, 2.9″ Length, 1-1/8″ Jaw Opening, With PVC Insulators Installed. The “@” in the Model # indicates insulator color. Available colors are: -0... | |
| Small Battery Clip, Solid Copper, 75 Amps, 2.9″ Length, 1-1/8″ Jaw Opening, Uses BU-46 PR-* Insulators | |
| Small Battery Clip, Solid Copper, 75 Amps, 2.9″ Length, 1-1/8″ Jaw Opening, With PVC Insulators Installed. The “@” in the Model # indicates insulator color. Available colors are: -0 Black,... | |
| Small Telecom Clip (Insulation Piercing) with Bed of Nails and an 8-32 threaded jack connection, Nickel-Sliver, 2.6″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators | |
| Small Telecom Clip (Insulation Piercing) with Bed of Nails and Banana Jack connection, Nickel-Sliver, 2.6″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators | |
| Small Telecom Clip (Insulation Piercing) with Bed of Nails and No Mounting Hardware, Nickel-Sliver, 2.3″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators | |
| Small Telecom Clip (Insulation Piercing) with Bed of Nails, Mounting Hardware packaged separately, Nickel-Sliver, 2.3″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators | |
| Small Telecom Clip (Insulation Piercing) with Bed of Nails, Nickel Plated Steel, 2.3″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators | |
| Small Telecom Clip (Insulation Piercing) with Bed of Nails, Nickel-Sliver, 2.3″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators | |
| Stackable, .080″ Pin Tip Test lead, 20 AWG wire, 15 Amps | |
| Stackable, Dual-Banana Test Lead. RG-58 cable, 50 Ohm’s Impedance | |
| Telecom Clip (BU-27 with Insulation Piercing Bed of Nails), Zinc Plated Steel, 2.4″ Length, 1/2″ Jaw Opening | |
| Telecom Clip (BU-27 with Insulation Piercing Circle of Nails), Zinc Plated Steel, 2.4″ Length, 1/2″ Jaw Opening | |
| Test Lead set (one Red and one Black) Shrouded 4mm Banana plug to Retractable 4mm Banana plug, 48″ of Silcone 18 AWG wire., 20 Amps, Hands free testing to 1000V. | |
| Test Lead, Double Banana to Micro Plunger 12″ Long RG 58 Coax is overmolded to 20 AWG wires | |
| Test Lead, Female BNC to 20 AWG wires 4″ long | |
| Test Lead, Overmolded, Stackable Mini-Banana ; 12″ Long; Black | |
| The BU-46K-OAZZ is Mueller’s Mini-Kelvin Battery Clip. The internal jaw is electrically isolated from the other jaw. | |
| The BU-46M-* Clip was designed to thrive in coastal/marine environments. The solid copper and stainless steel construction provide excellent corrosion resistance. 75 Amps, 2.9″ Length, 1-1/8″ Jaw Opening, The “@” | |
| The BU-48B-ZZZZA clip is the same size and shape as the standard BU-48B clip, but it has folded tabs compared to the twisted tabs on the standard BU-48B clip. The... | |
| The BU-60TBO-* alligator clip is a BU-60TBO clip with a BU-62-* insulator installed. The clip threads onto standard test probe like the Mueller BU-4062-M-39-* or most threaded test probes on... | |
| The world famous BU-60M Clip was designed to thrive in coastal/marine environments. The solid copper and stainless steel construction provide excellent corrosion resistance. 10 Amps, 2″ Length, 5/16″ Jaw Opening. | |
| UL Listed Test Lead. Shrouded 4mm Banana Plug to a Right Angle Shrouded 4mm Banana Plug. 18 AWG Silicone Jacketed 413 strand UL style 3577 highly flexible test lead wire. | |
| UL® Listed Test Lead. Shrouded 4mm Banana Plugs on both ends. 18 AWG Silicone Jacketed 413 strand UL style 3577 highly flexible test lead wire. 1000 V, 20 Amps, 24″ | |
| World Famous Alligator Clip with 8-32 Threaded Barrel attaches to standard threaded test leads like Mueller’s BU-4062-M-39-*, Zinc Plated Steel, 10 Amps, 2″ Length, 5/16″ Jaw Opening, Uses BU-62-* Insulator... | |
| World Famous Alligator Clip with Cage Spring, Zinc Plated Steel, 10 Amps, 2″ Length, 5/16″ Jaw Opening, Uses BU-62-* Insulator | |
| World Famous Alligator Clip With Screw, Zinc Plated Steel, 10 Amps, 2″ Length, 5/16″ Jaw Opening, Uses BU-62-* Insulator The BU-60 series is the most used electrical alligator clip in... | |
| World Famous Alligator Clip with U-Tail, Zinc Plated Steel, 10 Amps, 2″ Length, 5/16″ Jaw Opening, Uses BU-62-* Insulator. | |
| World Famous Alligator Clip, 304 Stainless Steel, 10 Amps, 2″ Length, 5/16″ Jaw Opening, Uses BU-62-* Insulator | |
| World Famous Alligator Clip, Nickel Plated Steel, 10 Amps, Length 2″ (51mm), Jaw Opening .31″ (7.8mm), Uses BU-62-* Insulator The BU-60 series is the most used electrical alligator clip in... | |
| World Famous Alligator Clip, Solid Copper, 10 Amps, 2″ Length, 5/16″ Jaw Opening, Uses BU-62-* Insulator The BU-60 series is the most used electrical alligator clip in history. |
| << Prev |