Mueller Electric Company Test Leads BU-PB72-0

Description
Mueller Electric BU-PB72-0
Request a Quote Datasheet
Description
Mueller Electric BU-PB72-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 1799415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1799415
Test Leads 1799415
Mueller Electric BU-PB72-0

Mueller Electric BU-PB72-0

Supplier's Site
Banana, Meter Interface - 314-1344-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1344-ND
Banana, Meter Interface 314-1344-ND
"72.0"" (1828.80mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

"72.0"" (1828.80mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

Buy Now Datasheet
4Mm Stackable Banana Plug To Plug Rohs Compliant Mueller Electric - 34AH0292 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Stackable Banana Plug To Plug Rohs Compliant Mueller Electric
34AH0292
4Mm Stackable Banana Plug To Plug Rohs Compliant Mueller Electric 34AH0292
4MM STACKABLE BANANA PLUG TO PLUG ROHS COMPLIANT: YES

4MM STACKABLE BANANA PLUG TO PLUG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 1799415 314-1344-ND 34AH0292
Product Name Test Leads Banana, Meter Interface 4Mm Stackable Banana Plug To Plug Rohs Compliant Mueller Electric
Probe Configuration 4 mm banana plug Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1745678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details