TEST LEAD, BLK, 914.4MM; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes
Test Plugs & Test Jacks Black Stackable Dbl
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | 93F9743 | BU-7070-B-36-0 |
| Product Name | Test Lead, Blk, 914.4Mm; Test Connector Type A Mueller Electric | Test Plugs & Test Jacks |