TEST LEAD STACKABLE BANANA TO GRABBER 12
"12.0"" (304.80mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"
MINI PLUNGER-4MM BANANA PLUG, BLK, 12" ROHS COMPLIANT: YES
TEST LEAD, BANANA PLUG-MINI PLUNGER CLIP; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:300V; Product Range:-; Test Connector Type A:4mm Stackable Banana Plug RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 1799384 | 314-1296-ND | 28AK6568 | 55Y1649 |
| Product Name | Test Leads | Banana, Meter Interface | Mini Plunger-4Mm Banana Plug, Blk, 12 Rohs Compliant Mueller Electric | Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric |
| Approvals | RoHS Compliant | RoHS Compliant |