Mueller Electric Company Test Leads BU-5244-A-4-0

Description
Mueller Electric BU-5244-A-4-0
Request a Quote Datasheet
Description
Mueller Electric BU-5244-A-4-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 8884310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8884310
Test Leads 8884310
Mueller Electric BU-5244-A-4-0

Mueller Electric BU-5244-A-4-0

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
BU-5244-A-4-0
Test Leads BU-5244-A-4-0
Test Leads Black BNC Female Bre

Test Leads Black BNC Female Bre

Buy Now Datasheet
Test Lead, 101.6Mm, 300V, 5A; Bnc Connector Type Mueller Electric - 90F5759 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 101.6Mm, 300V, 5A; Bnc Connector Type Mueller Electric
90F5759
Test Lead, 101.6Mm, 300V, 5A; Bnc Connector Type Mueller Electric 90F5759
TEST LEAD, 101.6MM, 300V, 5A; BNC Connector Type:BNC Jack; Test Connector Type B:Pin Tip Plug Stackable x 2; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:-; Current Rating:5A; Voltage Rating:300Vrms RoHS Compliant: Yes

TEST LEAD, 101.6MM, 300V, 5A; BNC Connector Type:BNC Jack; Test Connector Type B:Pin Tip Plug Stackable x 2; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:-; Current Rating:5A; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8884310 BU-5244-A-4-0 90F5759
Product Name Test Leads Test Leads Test Lead, 101.6Mm, 300V, 5A; Bnc Connector Type Mueller Electric
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Configuration Spring Loaded
View Details