"39.0"" (990.60mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed Patch Cord 1000V (1kV)"
TEST LEAD, BLK, 990.6MM, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:39"; Lead Length - Metric:990.6mm; Insulator Colour:Black; Current Rating:10ARoHS Compliant: Yes
Test Plugs & Test Jacks BLACK SHROUDED BANAN PLUG 39 INCHES LONG
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | BU-6161-M-39-0-ND | 93F9769 | BU-6161-M-39-0 |
| Product Name | Banana, Meter Interface | Test Lead, Blk, 990.6Mm, 1Kv, 10A; Test Connector Type A Mueller Electric | Test Plugs & Test Jacks |
| Probe Configuration | Pin and Socket |