Mueller Electric Company Banana, Meter Interface BU-PB36-0

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1330-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1330-ND
Banana, Meter Interface 314-1330-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

Buy Now Datasheet
Test Leads - 1799408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1799408
Test Leads 1799408
Mueller Electric BU-PB36-0

Mueller Electric BU-PB36-0

Supplier's Site
Test Lead, 4Mm Banana Plug-Plug, Blk/36; Test Connector Type A Mueller Electric - 55Y1618 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug-Plug, Blk/36; Test Connector Type A Mueller Electric
55Y1618
Test Lead, 4Mm Banana Plug-Plug, Blk/36; Test Connector Type A Mueller Electric 55Y1618
TEST LEAD, 4MM BANANA PLUG-PLUG, BLK/36"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Insulator Colour:Black RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG-PLUG, BLK/36"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 314-1330-ND 1799408 55Y1618
Product Name Banana, Meter Interface Test Leads Test Lead, 4Mm Banana Plug-Plug, Blk/36; Test Connector Type A Mueller Electric
Probe Configuration Pin and Socket 4 mm banana plug
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XL1 Mini-Hook, 22 AWG PVC Test Lead - 204XL1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details