Mueller Electric Company Test Leads BU-P1166-60-2

Description
Mueller Electric BU-P1166-60-2 Test Lead
Request a Quote Datasheet
Description
Mueller Electric BU-P1166-60-2 Test Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 2799598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
2799598
Test Leads 2799598
Mueller Electric BU-P1166-60-2 Test Lead

Mueller Electric BU-P1166-60-2 Test Lead

Supplier's Site
Banana, Meter Interface - 314-1293-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1293-ND
Banana, Meter Interface 314-1293-ND
"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 1000V (1kV)"

"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 1000V (1kV)"

Buy Now Datasheet
Test Lead, Banana Plug-Alligator Clip; Alligator Clip Type Mueller Electric - 55Y1646 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Banana Plug-Alligator Clip; Alligator Clip Type Mueller Electric
55Y1646
Test Lead, Banana Plug-Alligator Clip; Alligator Clip Type Mueller Electric 55Y1646
TEST LEAD, BANANA PLUG-ALLIGATOR CLIP; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:10A; Product Range:- RoHS Compliant: Yes

TEST LEAD, BANANA PLUG-ALLIGATOR CLIP; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:10A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 2799598 314-1293-ND 55Y1646
Product Name Test Leads Banana, Meter Interface Test Lead, Banana Plug-Alligator Clip; Alligator Clip Type Mueller Electric
Probe Configuration AlligatorClip; Pin and Socket AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Current Clamps - 2048306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details