Mueller Electric Company Test Leads BU-PB24-4

Description
Mueller Electric BU-PB24-4 Test Lead
Request a Quote Datasheet
Description
Mueller Electric BU-PB24-4 Test Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 2799609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
2799609
Test Leads 2799609
Mueller Electric BU-PB24-4 Test Lead

Mueller Electric BU-PB24-4 Test Lead

Supplier's Site
Banana, Meter Interface - 314-1326-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1326-ND
Banana, Meter Interface 314-1326-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

Buy Now Datasheet
Test Lead, 4Mm Banana Plug-Plug, Yel/24; Test Connector Type A Mueller Electric - 55Y1614 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug-Plug, Yel/24; Test Connector Type A Mueller Electric
55Y1614
Test Lead, 4Mm Banana Plug-Plug, Yel/24; Test Connector Type A Mueller Electric 55Y1614
TEST LEAD, 4MM BANANA PLUG-PLUG, YEL/24"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:

TEST LEAD, 4MM BANANA PLUG-PLUG, YEL/24"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 2799609 314-1326-ND 55Y1614
Product Name Test Leads Banana, Meter Interface Test Lead, 4Mm Banana Plug-Plug, Yel/24; Test Connector Type A Mueller Electric
Approvals RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Needle Tip Probe with Banana Socket - 35 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details