Mueller Electric Company Banana, Meter Interface BU-PB48-4

Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1338-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1338-ND
Banana, Meter Interface 314-1338-ND
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

Buy Now Datasheet
Test Leads - 2799618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
2799618
Test Leads 2799618
Mueller Electric BU-PB48-4 Test Lead

Mueller Electric BU-PB48-4 Test Lead

Supplier's Site
Test Lead, 4Mm Banana Plug-Plug, Yel/48; Test Connector Type A Mueller Electric - 55Y1629 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug-Plug, Yel/48; Test Connector Type A Mueller Electric
55Y1629
Test Lead, 4Mm Banana Plug-Plug, Yel/48; Test Connector Type A Mueller Electric 55Y1629
TEST LEAD, 4MM BANANA PLUG-PLUG, YEL/48"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:

TEST LEAD, 4MM BANANA PLUG-PLUG, YEL/48"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 314-1338-ND 2799618 55Y1629
Product Name Banana, Meter Interface Test Leads Test Lead, 4Mm Banana Plug-Plug, Yel/48; Test Connector Type A Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
0.030″ Dia. Socket to 0.025″ Sq. Pin, 22 AWG PVC Test Lead - 9940 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details