Mueller Electric Company Connector Assemblies, Test; Bnc Connector Type Mueller Electric BU-5031-C-24-0

Description
CONNECTOR ASSEMBLIES, TEST; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:23.6"; Lead Length - Metric:600mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR ASSEMBLIES, TEST; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:23.6"; Lead Length - Metric:600mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Assemblies, Test; Bnc Connector Type Mueller Electric - 90F5771 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assemblies, Test; Bnc Connector Type Mueller Electric
90F5771
Connector Assemblies, Test; Bnc Connector Type Mueller Electric 90F5771
CONNECTOR ASSEMBLIES, TEST; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:23.6"; Lead Length - Metric:600mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

CONNECTOR ASSEMBLIES, TEST; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:23.6"; Lead Length - Metric:600mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 90F5771
Product Name Connector Assemblies, Test; Bnc Connector Type Mueller Electric
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details