Mueller Electric Company Banana, Meter Interface BU-PB12-0

Description
"12.0"" (304.80mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"
Request a Quote Datasheet
Description
"12.0"" (304.80mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1311-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1311-ND
Banana, Meter Interface 314-1311-ND
"12.0"" (304.80mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

"12.0"" (304.80mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

Buy Now Datasheet
Test Leads - 1799402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1799402
Test Leads 1799402
Mueller Electric BU-PB12-0

Mueller Electric BU-PB12-0

Supplier's Site
Test Lead, 4Mm Banana Plug-Plug, Blk/12; Test Connector Type A Mueller Electric - 55Y1599 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug-Plug, Blk/12; Test Connector Type A Mueller Electric
55Y1599
Test Lead, 4Mm Banana Plug-Plug, Blk/12; Test Connector Type A Mueller Electric 55Y1599
TEST LEAD, 4MM BANANA PLUG-PLUG, BLK/12"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Insulator Colour:Black RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG-PLUG, BLK/12"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 314-1311-ND 1799402 55Y1599
Product Name Banana, Meter Interface Test Leads Test Lead, 4Mm Banana Plug-Plug, Blk/12; Test Connector Type A Mueller Electric
Probe Configuration Pin and Socket 4 mm banana plug
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.075
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details