Mueller Electric Company Test Lead, Black, 1.219M; Test Connector Type A Mueller Electric BU-7070-B-48-0

Description
TEST LEAD, BLACK, 1.219M; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, 1.219M; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, 1.219M; Test Connector Type A Mueller Electric - 37B8881 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 1.219M; Test Connector Type A Mueller Electric
37B8881
Test Lead, Black, 1.219M; Test Connector Type A Mueller Electric 37B8881
TEST LEAD, BLACK, 1.219M; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes

TEST LEAD, BLACK, 1.219M; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
BU-7070-B-48-0
Test Plugs & Test Jacks BU-7070-B-48-0
Test Plugs & Test Jacks Black Stackable Dbl

Test Plugs & Test Jacks Black Stackable Dbl

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 37B8881 BU-7070-B-48-0
Product Name Test Lead, Black, 1.219M; Test Connector Type A Mueller Electric Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

0.075
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2521305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details