Mueller Electric Company Test Lead, Black, Red, 1.524M, 300V; Bnc Connector Type Mueller Electric BU-5030-C-60-0

Description
TEST LEAD, BLACK, RED, 1.524M, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, RED, 1.524M, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, Red, 1.524M, 300V; Bnc Connector Type Mueller Electric - 90F2012 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, Red, 1.524M, 300V; Bnc Connector Type Mueller Electric
90F2012
Test Lead, Black, Red, 1.524M, 300V; Bnc Connector Type Mueller Electric 90F2012
TEST LEAD, BLACK, RED, 1.524M, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes

TEST LEAD, BLACK, RED, 1.524M, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 90F2012
Product Name Test Lead, Black, Red, 1.524M, 300V; Bnc Connector Type Mueller Electric
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Banana, Meter Interface - 461-1136-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details