Mueller Electric Company Banana, Meter Interface BU-P3782-48-2

Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1303-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1303-ND
Banana, Meter Interface 314-1303-ND
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"

"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"

Buy Now Datasheet
Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric - 55Y1658 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric
55Y1658
Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric 55Y1658
TEST LEAD, BANANA PLUG-MINI PLUNGER CLIP; Lead Length - Imperial:48"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300V; Product Range:-; Test Connector Type A:4mm Stackable Banana Plug RoHS Compliant: Yes

TEST LEAD, BANANA PLUG-MINI PLUNGER CLIP; Lead Length - Imperial:48"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300V; Product Range:-; Test Connector Type A:4mm Stackable Banana Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 314-1303-ND 55Y1658
Product Name Banana, Meter Interface Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric
Probe Configuration Hook; Pin and Socket AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Banana, Meter Interface - 280M-36RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration AlligatorClip; Pin and Socket
Approvals RoHS Compliant
View Details