Mueller Electric Company Test Lead, 914.4Mm, 500V; Bnc Connector Type Mueller Electric BU-5070-B-36-0

Description
TEST LEAD, 914.4MM, 500V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:-; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 914.4MM, 500V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:-; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 914.4Mm, 500V; Bnc Connector Type Mueller Electric - 93F9758 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 914.4Mm, 500V; Bnc Connector Type Mueller Electric
93F9758
Test Lead, 914.4Mm, 500V; Bnc Connector Type Mueller Electric 93F9758
TEST LEAD, 914.4MM, 500V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:-; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes

TEST LEAD, 914.4MM, 500V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:-; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
BU-5070-B-36-0
Test Leads BU-5070-B-36-0
Test Leads Black BNC Male to St

Test Leads Black BNC Male to St

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 93F9758 BU-5070-B-36-0
Product Name Test Lead, 914.4Mm, 500V; Bnc Connector Type Mueller Electric Test Leads
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XR Mini-Hook to Stacking Banana Plug, 22 AWG PVC Test Lead - 201XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details