Mueller Electric Company Test Plugs & Test Jacks BU-P122505-4

Description
Test Plugs & Test Jacks Retractable Banana Plug 4MM Yellow
Datasheet
Description
Test Plugs & Test Jacks Retractable Banana Plug 4MM Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
BU-P122505-4
Test Plugs & Test Jacks BU-P122505-4
Test Plugs & Test Jacks Retractable Banana Plug 4MM Yellow

Test Plugs & Test Jacks Retractable Banana Plug 4MM Yellow

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number BU-P122505-4
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XM Micro-Hook to 0.025″ Sq. Socket, 22 AWG PVC Test Lead - 203XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details