Mueller Electric Company Lead, Bnc Plug To End Wire, 180, 300V; Bnc Connector Type Mueller Electric BU-5100-A-180-0

Description
LEAD, BNC PLUG TO END WIRE, 180", 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Free End; Lead Length - Imperial:180"; Lead Length - Metric:4.6m; Insulator Colour:-; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes
Description
LEAD, BNC PLUG TO END WIRE, 180", 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Free End; Lead Length - Imperial:180"; Lead Length - Metric:4.6m; Insulator Colour:-; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lead, Bnc Plug To End Wire, 180, 300V; Bnc Connector Type Mueller Electric - 62M3262 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Bnc Plug To End Wire, 180, 300V; Bnc Connector Type Mueller Electric
62M3262
Lead, Bnc Plug To End Wire, 180, 300V; Bnc Connector Type Mueller Electric 62M3262
LEAD, BNC PLUG TO END WIRE, 180", 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Free End; Lead Length - Imperial:180"; Lead Length - Metric:4.6m; Insulator Colour:-; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes

LEAD, BNC PLUG TO END WIRE, 180", 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Free End; Lead Length - Imperial:180"; Lead Length - Metric:4.6m; Insulator Colour:-; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 62M3262
Product Name Lead, Bnc Plug To End Wire, 180, 300V; Bnc Connector Type Mueller Electric
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details