Mueller Electric Company Test Lead, 4Mm Banana Plug-Pin Tip Probe; Test Connector Type A Mueller Electric BU-7044-B-36-2

Description
TEST LEAD, 4MM BANANA PLUG-PIN TIP PROBE; Test Connector Type A:4mm Stackable Double Banana Plug; Test Connector Type B:Pin Tip Plug Stackable; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Insulator Colour:Red
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG-PIN TIP PROBE; Test Connector Type A:4mm Stackable Double Banana Plug; Test Connector Type B:Pin Tip Plug Stackable; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Insulator Colour:Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug-Pin Tip Probe; Test Connector Type A Mueller Electric - 03M6575 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug-Pin Tip Probe; Test Connector Type A Mueller Electric
03M6575
Test Lead, 4Mm Banana Plug-Pin Tip Probe; Test Connector Type A Mueller Electric 03M6575
TEST LEAD, 4MM BANANA PLUG-PIN TIP PROBE; Test Connector Type A:4mm Stackable Double Banana Plug; Test Connector Type B:Pin Tip Plug Stackable; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Insulator Colour:Red

TEST LEAD, 4MM BANANA PLUG-PIN TIP PROBE; Test Connector Type A:4mm Stackable Double Banana Plug; Test Connector Type B:Pin Tip Plug Stackable; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Insulator Colour:Red

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 03M6575
Product Name Test Lead, 4Mm Banana Plug-Pin Tip Probe; Test Connector Type A Mueller Electric
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Multimeter Leads - 1797908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details